Spot / Wand UV Disinfection and UVGI Sanitization Systems
from Steril-Aire, Inc.
RIDS (Remedial In-Room Decontamination System). · For remedial surface decontamination of mold, bacteria & viruses. · Ideal for large-scale decontamination in residential and commercial applications. · Includes 10 lamps. · Optional shatter-resistant lamps for critical... [See More]
- Type: Spot / Wand; Portable
- Spectral Range: UVC
- Applications: Surface Disinfection
from Techsil Limited
The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to... [See More]
- Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
- Features: Timer; LED; Pulsed (optional feature); Multiple Wands
- Applications: Surface Disinfection
from diaago
Why use harsh and messy chemicals when you can easily disinfect surfaces and objects with UV light?. This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Each wand comes with 1 pair of UVS safety glasses and a... [See More]
- Type: Spot / Wand
- Spectral Range: UVC
from Steril-Aire, Inc.
Shatter Resistant Sleeved Emitters. · For use in food, beverage, life science and transport applications. · Ensures the highest level of protection for critical application requiring containment of glass fragments. · Available for the complete line of UVC lamps [See More]
- Type: Spot / Wand
- Spectral Range: UVC
- Applications: Surface Disinfection
from Techsil Limited
The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control Unit. [See More]
- Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
- Features: Timer; LED; Pulsed (optional feature)
- Applications: Surface Disinfection