Surface Disinfection (Part Sterilizers) UV Disinfection and UVGI Sanitization Systems
from AirClean Systems
Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA filter... [See More]
- Applications: Surface Disinfection
- Type: Chamber
from Terra Universal, Inc.
These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers [See More]
- Applications: Surface Disinfection
- Spectral Range: UVC
- Type: Flood
from Steril-Aire, Inc.
RIDS (Remedial In-Room Decontamination System). · For remedial surface decontamination of mold, bacteria & viruses. · Ideal for large-scale decontamination in residential and commercial applications. · Includes 10 lamps. · Optional shatter-resistant lamps for critical... [See More]
- Applications: Surface Disinfection
- Spectral Range: UVC
- Type: Spot / Wand; Portable
from Xenon Corporation
The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]
- Applications: Surface Disinfection
- Features: Computer Interface or Programmable; Timer; Pulsed
- Spectral Range: UVB
from Sanuvox Technologies, Inc.
The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps... [See More]
- Applications: Surface Disinfection
- Type: HVAC or Duct Mounted
from Techsil Limited
The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to... [See More]
- Applications: Surface Disinfection
- Features: Timer; LED; Pulsed (optional feature); Multiple Wands
- Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
from Steril-Aire, Inc.
Shatter Resistant Sleeved Emitters. · For use in food, beverage, life science and transport applications. · Ensures the highest level of protection for critical application requiring containment of glass fragments. · Available for the complete line of UVC lamps [See More]
- Applications: Surface Disinfection
- Spectral Range: UVC
- Type: Spot / Wand
from Sanuvox Technologies, Inc.
IL Food Safe helps reduce foodborne pathogens from the surface of fresh produces and packagings without chemical residue. It is the perfect equipment for any continuous production line before packaging!. The IL Food Safe is designed to be installed on a food conveyor system. The unit helps to... [See More]
- Applications: Surface Disinfection
from Techsil Limited
The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control Unit. [See More]
- Applications: Surface Disinfection
- Features: Timer; LED; Pulsed (optional feature)
- Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
from Steril-Aire, Inc.
SterilWand. · For surface decontamination in labs, cleanrooms, hospitals, food processing, clinics, kennels, institutional, residential and commercial applications. · Ideal for residential and commercial mold remediation. · Portable, hand-held device. · Available in 24... [See More]
- Applications: Surface Disinfection
- Spectral Range: UVC
- Type: Handheld; Spot / Wand
from Sanuvox Technologies, Inc.
The Multi-IL Coil Clean helps reduce ethylene buildup within the food storage room to slow the ripening of fruits. It ’s powerful UV also helps against molds, bacteria and viruses. Ideal for any cold room equipped with a cooling system, or a walk-in storing fruits and vegetables, the Multi-IL... [See More]
- Applications: Surface Disinfection