Air Treatment (UV Air Purifiers) UV Disinfection and UVGI Sanitization Systems

5 Results
Room Air Purifier -- Steril-Zone
from Steril-Aire, Inc.

Steril-Zone Room Air Purifier. · For use in offices, homes, clinics, waiting rooms, day care, senior facilities. · Includes high-efficiency pleated filter, activated carbon filter & UVC lamp. · Available in 120 V or 230 V, 50/60 Hz. · Eliminates airborne particulates,... [See More]

  • Applications: Air, Vapor or Gas UV Purification
  • Spectral Range: UVC
  • Type: Chamber; Portable
UV Ductwork Sanitizers -- 6602-33
from Terra Universal, Inc.

Ideal for installation in HVAC returns in Terra Modular cleanrooms, these UV modules decrease germ loads on ceiling HEPA filters, minimizing contamination of bio-cleanrooms and contributing to an aseptic processing environment. [See More]

  • Applications: Air, Vapor or Gas UV Purification
  • Type: HVAC or Duct Mounted
UVC Emitters -- DE Series
from Steril-Aire, Inc.

DE Series UVC Emitters. · For built-up AHU ’s in all commercial & industrial applications. · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil. · Available in 16, 22, 28, 34, 40 inch lamp lengths. · Universal power supply... [See More]

  • Applications: Air, Vapor or Gas UV Purification
  • Spectral Range: UVC
  • Type: HVAC or Duct Mounted; Ceiling mount
UVC Emitters -- SE Series
from Steril-Aire, Inc.

SE Series UVC Emitters. · For interior installed fan coils, heat pumps, unit ventilator, packaged AHU ’s, terminal units and ductwork. · Available in 12, 16, 20, 24, 30, 36, 42 inch lamp lengths. · Universal power supply 115-277 V, 50/60 Hz [See More]

  • Applications: Air, Vapor or Gas UV Purification
  • Spectral Range: UVC
  • Type: HVAC or Duct Mounted
UVC Emitters -- SEN Series
from Steril-Aire, Inc.

SEN Series UVC Emitters. · For exterior units including rooftop units, AHUs, heat pumps, fan coils, packaged terminal units and ducts. · NEMA 4X rated. · Available in 12, 16, 20, 24, 30, 36, 42 inch lamp lengths. · Universal power supply 115-277 V, 50/60 Hz [See More]

  • Applications: Air, Vapor or Gas UV Purification
  • Spectral Range: UVC
  • Type: HVAC or Duct Mounted