OIML Class M2 Calibration and Test Weights

1 Result
Grey Cast Iron Individual M2 Block Shaped Weight -- YCW6569-00
from Sartorius Lab Instruments GmbH & Co. KG

Block Shaped Weights. Individual block shaped M1 and M2 OIML class weights. The weights are made of black painted grey cast . You can order the block shapped weights from 5 kg to 50 kg. [See More]

  • Class & Tolerance: OIML Class M2
  • Denomination / Weight: 11.03
  • Weight Type / Shape: Calibration Weight / Mass Standard; Block Weight / Brick
  • Units System: Metric (SI, g or kg)