ESD / Static Control Cleanroom Pass Throughs
2 Results
Modular Clean Room Static-Dissipative PVC Pass-Through -- 6704-95B
from Terra Universal, Inc.
from Terra Universal, Inc.
Modular panel mounting system allows installation at any modular clean room location. Allows easy transfer of materials without contamination. Keeps particle counts low by eliminating unnecessary personnel entry. Optional mechanical interlocks minimize the risk of cross contamination. Available in... [See More]
- Features: Wall Mounted; Interlock (optional feature); Windows; Shelves (optional feature); ESD / Static Control
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
Static Dissipative PVC Pass-Through Chamber -- 1992-37C
from Terra Universal, Inc.
from Terra Universal, Inc.
Cleanroom Pass-Through Benefits. Contamination-free transfer of materials in and out of the cleanroom. Eliminates unnecessary personnel entry. Full range of sizes meets any application. Stainless steel doors extend service life of plastic and laminate chamber —a must in a production... [See More]
- Features: Wall Mounted; Interlock (optional feature); Windows; Shelves (optional feature); Vented; ESD / Static Control
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12