Vented Cleanroom Pass Throughs

4 Results
Floor Mount Cleanroom Pass-Thrus -- CAPP18FHF-SST-42Wx48Hx36D
from Clean Air Products

CAP18FHF-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Floor Mounted; Interlock (optional feature); Windows; Vented
  • Inside Depth: 36
  • Inside Width: 42
  • Inside Height: 48
304 Stainless Steel Pass-Through Chamber -- 1992-09C
from Terra Universal, Inc.

Cleanroom Pass-Through Benefits. Contamination-free transfer of materials in and out of the cleanroom. Eliminates unnecessary personnel entry. Full range of sizes meets any application. Stainless steel doors extend service life of plastic and laminate chamber —a must in a production... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows; Shelves (optional feature); Vented
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Single Doors HEPA Filtered Pass Thrus (a.k.a. Dynamic Pass Box, Transfer Hatch, HEPA Blower Ceiling Pass Thru, or Airlock) -- CAP18WHF-SST-25Wx12Hx25D
from Clean Air Products

CAP18WHF-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows; Vented
  • Inside Depth: 25
  • Inside Width: 25
  • Inside Height: 12
Air Shower 304 Stainless Steel Pass-Through -- 6705-71
from Terra Universal, Inc.

Adjustable nozzles direct high-velocity, 8000 ft./min. (41 m/s) streams of HEPA filtered air to dislodge particles from materials entering a clean room. PLC panel controls interlocked doors and duration of air shower. Powder-coated or 304 stainless steel chamber with access ramp on both sides is... [See More]

  • Features: Floor Mounted; Interlock; Vented
  • Inside Depth: 36
  • Inside Width: 36
  • Inside Height: 48