Floor Mounted Cleanroom Pass Throughs

8 Results
Floor Mount Cleanroom Pass-Thrus -- CAPP18FHF-SST-42Wx48Hx36D
from Clean Air Products

CAP18FHF-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Floor Mounted; Interlock (optional feature); Windows; Vented
  • Inside Depth: 36
  • Inside Width: 42
  • Inside Height: 48
304 Stainless Steel Pass-Through Chamber -- 1992-84C
from Terra Universal, Inc.

Cleanroom Pass-Through Benefits. Contamination-free transfer of materials in and out of the cleanroom. Eliminates unnecessary personnel entry. Full range of sizes meets any application. Stainless steel doors extend service life of plastic and laminate chamber —a must in a production... [See More]

  • Features: Floor Mounted; Interlock (optional feature); Windows; Shelves (optional feature); Vented
  • Inside Depth: 24
  • Inside Width: 24
  • Inside Height: 36
Floor Mount Straight Thru Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Trolley Transfer Hatch, Cart Pass Thru, or Airlock) -- CAP18F-SST-30Wx36Hx30D
from Clean Air Products

CAP18F-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Floor Mounted; Interlock (optional feature); Windows
  • Inside Depth: 30
  • Inside Width: 30
  • Inside Height: 36
Air Shower 304 Stainless Steel Pass-Through -- 6705-71
from Terra Universal, Inc.

Adjustable nozzles direct high-velocity, 8000 ft./min. (41 m/s) streams of HEPA filtered air to dislodge particles from materials entering a clean room. PLC panel controls interlocked doors and duration of air shower. Powder-coated or 304 stainless steel chamber with access ramp on both sides is... [See More]

  • Features: Floor Mounted; Interlock; Vented
  • Inside Depth: 36
  • Inside Width: 36
  • Inside Height: 48
CleanSeam™ 304 Electropolished Stainless Steel Pass-Through -- 2636-12C-2
from Terra Universal, Inc.

Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection. Continuous-seam interiors eliminate cracks and crevices for easy cleaning. 304 stainless steel can be disinfected with common disinfectants (316 SS available). One-piece, heat-formed gaskets will not creep,... [See More]

  • Features: Floor Mounted; Interlock (optional feature); Windows
  • Inside Depth: 24
  • Inside Width: 24
  • Inside Height: 36
Double-Door Polypropylene Pass-Through -- 6705-76
from Terra Universal, Inc.

Heavy-duty locking latches with reinforced door seals and cart ramps; polypropylene with 304 stainless steel/dissipative PVC doors. 36"W x 36"D x 48"H (914 mm x 914 mm x 1219 mm) [See More]

  • Features: Floor Mounted; Windows
  • Inside Depth: 36
  • Inside Width: 36
  • Inside Height: 48
Four-Chamber 304 Stainless Steel Pass-Through -- 6705-77
from Terra Universal, Inc.

Includes interlocks; each chamber 22"W x 28"D x 53.5"H (559 mm x 711 mm x 1359 mm) [See More]

  • Features: Floor Mounted; Interlock; Windows
  • Inside Depth: 28
  • Inside Width: 22
  • Inside Height: 53.5
Walk-Through Chamber with Roller Transfer Platform -- 6705-67
from Terra Universal, Inc.

Made of 304 stainless steel; 60"W x 60"D x 84"H (1524 mm x 1524 mm x 2134 mm) [See More]

  • Features: Floor Mounted; Windows
  • Inside Depth: 60
  • Inside Width: 60
  • Inside Height: 84