Polypropylene Cleanroom Pass Throughs
from Clean Air Products
CAP18W-PP Standard Features. Welded white non-fire retardant polypropylene construction. A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus. Stainless steel continuous external-mount hinges. [See More]
- Material: Polypropylene
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Terra Universal, Inc.
Heavy-duty locking latches with reinforced door seals and cart ramps; polypropylene with 304 stainless steel/dissipative PVC doors. 36"W x 36"D x 48"H (914 mm x 914 mm x 1219 mm) [See More]
- Material: Polypropylene
- Inside Depth: 36
- Inside Width: 36
- Inside Height: 48
from Clean Air Products
CAP18W-PP (up to 42W x 42H x 42D) Standard Features. Welded white non-fire retardant polypropylene construction. A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus. Stainless steel continuous... [See More]
- Material: Polypropylene
- Inside Depth: 24
- Inside Width: 30
- Inside Height: 30
from Terra Universal, Inc.
Cleanroom Pass-Through Benefits. Contamination-free transfer of materials in and out of the cleanroom. Eliminates unnecessary personnel entry. Full range of sizes meets any application. Stainless steel doors extend service life of plastic and laminate chamber —a must in a production... [See More]
- Material: Polypropylene
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12