Wall Mounted Cleanroom Pass Throughs

25 Results
Wall Mount 90-Degree Left Hand Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W9-SST-12Wx12Hx12D (L.H.)
from Clean Air Products

CAP18W9-SST Left Hand (Up To 26W x 26H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
304 Stainless Steel Pass-Through Chamber -- 1992-09C
from Terra Universal, Inc.

Cleanroom Pass-Through Benefits. Contamination-free transfer of materials in and out of the cleanroom. Eliminates unnecessary personnel entry. Full range of sizes meets any application. Stainless steel doors extend service life of plastic and laminate chamber —a must in a production... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows; Shelves (optional feature); Vented
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount 90-Degree Left Hand Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W9-SST-30Wx30Hx30D (L.H.)
from Clean Air Products

CAP18W9-SST (Up To 36W x 36H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism,... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 30
  • Inside Width: 30
  • Inside Height: 30
BioSafe®304 Stainless Steel Pass-Through -- 2636-59A-2
from Terra Universal, Inc.

Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection. Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes. Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for... [See More]

  • Features: Wall Mounted; Interlock; Windows (optional feature); Shelves (optional feature); ESD / Static Control (optional feature)
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount 90-Degree Right Hand Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W9-SST-12Wx12Hx12D (R.H.)
from Clean Air Products

CAP18W9-SST (Up To 26W x 26H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Stainless steel continuous flush-mount hinges. Formed type 304 #4 finish... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
CleanSeam™ 304 Electropolished Stainless Steel Pass-Through -- 2636-01C-2
from Terra Universal, Inc.

Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection. Continuous-seam interiors eliminate cracks and crevices for easy cleaning. 304 stainless steel can be disinfected with common disinfectants (316 SS available). One-piece, heat-formed gaskets will not creep,... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount 90-Degree Right Hand Welded Stainless Steel Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W9-SST-30Wx30Hx30D (R.H.)
from Clean Air Products

CAP18W9-SST (Up To 36W x 36H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Stainless steel continuous flush-mount hinges. Formed type 304 #4 finish... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 30
  • Inside Width: 30
  • Inside Height: 30
Double-Chamber 304 Stainless Steel Pass-Through -- 6705-73
from Terra Universal, Inc.

Dual chambers optimize high-volume parts transfer, or dedicated transfer-in, transfer-out operations. Includes mechanical interlocks. Each chamber 40"W x 24"D x 30"H (1016 mm x 610 mm x 762 mm) [See More]

  • Features: Wall Mounted; Interlock; Windows
  • Inside Depth: 24
  • Inside Width: 40
  • Inside Height: 30
Wall Mount Cleanroom Pass Thrus -- CAP18WBD-SST-24Wx24Hx18D
from Clean Air Products

CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction. Smooth-ground crevice-free continuous seam welds throughout the interior and exterior. Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity. Service access via removable... [See More]

  • Features: Wall Mounted; Interlock; Windows
  • Inside Depth: 18
  • Inside Width: 24
  • Inside Height: 24
Modular Clean Room 304 Stainless Steel Pass-Through -- 6704-85B
from Terra Universal, Inc.

Modular panel mounting system allows installation at any modular clean room location. Allows easy transfer of materials without contamination. Keeps particle counts low by eliminating unnecessary personnel entry. Optional mechanical interlocks minimize the risk of cross contamination. Available in... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows; Shelves (optional feature)
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W-PP-12Wx12Hx12D
from Clean Air Products

CAP18W-PP Standard Features. Welded white non-fire retardant polypropylene construction. A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus. Stainless steel continuous external-mount hinges. [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Refrigerated Pass-Through -- 6705-75A
from Terra Universal, Inc.

Double-wall, insulated 304 SS chamber features a refrigeration system that maintains temperature to 5 °C. [See More]

  • Features: Wall Mounted; Windows
  • Material: Stainless Steel
Wall Mount Straight Thru Welded Polypropylene Single Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W-PP-30Wx30Hx24D
from Clean Air Products

CAP18W-PP (up to 42W x 42H x 42D) Standard Features. Welded white non-fire retardant polypropylene construction. A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus. Stainless steel continuous... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 24
  • Inside Width: 30
  • Inside Height: 30
Ruggedized 304 Stainless Steel Pass-Through™ Chamber -- 2640-65
from Terra Universal, Inc.

The ideal chamber for heavy use (and abuse!) applications – a nearly indestructible pass-through!. Prevents damage when operators apply excessive force to an interlocked door. All-stainless steel construction, with double-wall doors and heavy-duty hardware, prevents flexing and misalignment. [See More]

  • Features: Wall Mounted; Interlock; Windows
  • Inside Depth: 11.88
  • Inside Width: 9.38
  • Inside Height: 9.5
Wall Mount Straight Thru Welded Stainless Steel Double Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18WDD-SST-36Wx36Hx30D
from Clean Air Products

CAP18WDD-SST Standard Features. Design minimizes door swing footprint for space-limited installations. Maximum interior width: 84 inches. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 30
  • Inside Width: 36
  • Inside Height: 36
Wall Mount Straight Thru Welded Stainless Steel Fire Rated Single Door Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18WFR-15R-478-SST- 19Wx43-1/4Hx24D
from Clean Air Products

CAP18WFR-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Aluminum surface mount door closer (fire rated door only). 90 minute white painted steel fire... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 24
  • Inside Width: 19
  • Inside Height: 43.25
Wall Mount Straight Thru Welded Stainless Steel Manual Vertical Sliding Doors Pass Thrus -- CAP18WVS-SST-12Wx12Hx24D
from Clean Air Products

CAP18WVS-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Counter-weighted, manually-operated, vertical sliding doors. Clear acrylic viewing windows. [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 24
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Pneumatic Vertical Sliding Doors Pass Thrus -- CAP18WVP-SST-18Wx18Hx18
from Clean Air Products

CAP18WVP-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Pneumatic vertical sliding doors powered by individual low pressure rodless cylinders. Door... [See More]

  • Features: Wall Mounted; Interlock; Windows
  • Inside Depth: 18
  • Inside Width: 18
  • Inside Height: 18
Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus -- CAP18WBD-SST-12Wx12Hx24D
from Clean Air Products

CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction. Smooth-ground crevice-free continuous seam welds throughout the interior and exterior. Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity. Service access via removable... [See More]

  • Features: Wall Mounted; Interlock; Windows
  • Inside Depth: 24
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Single Doors HEPA Filtered Pass Thrus (a.k.a. Dynamic Pass Box, Transfer Hatch, HEPA Blower Ceiling Pass Thru, or Airlock) -- CAP18WHF-SST-25Wx12Hx25D
from Clean Air Products

CAP18WHF-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows; Vented
  • Inside Depth: 25
  • Inside Width: 25
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Single Doors Top Interlock Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18WTI-SST-12Wx12Hx12D
from Clean Air Products

CAP18WTI-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Wall Mounted; Interlock; Windows
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W-SST-12Wx12Hx18D-5a
from Clean Air Products

CAP18W-SST-UV Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 18
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W-SST-30Wx30Hx24D-5a
from Clean Air Products

CAP18W-SST-UV Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 24
  • Inside Width: 30
  • Inside Height: 30
Wall Mount Straight Thru Welded Stainless Steel Single Leaf Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W-SST-12Wx12Hx12D*
from Clean Air Products

CAP18W-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 12
  • Inside Width: 12
  • Inside Height: 12
Wall Mount Straight Thru Welded Stainless Steel Single Leaf Doors Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) -- CAP18W-SST-30Wx30Hx24D
from Clean Air Products

Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the interior... [See More]

  • Features: Wall Mounted; Interlock (optional feature); Windows
  • Inside Depth: 24
  • Inside Width: 30
  • Inside Height: 30