Stainless Steel Cleanroom Pass Throughs
from Clean Air Products
CAP18FHF-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 36
- Inside Width: 42
- Inside Height: 48
from Terra Universal, Inc.
Cleanroom Pass-Through Benefits. Contamination-free transfer of materials in and out of the cleanroom. Eliminates unnecessary personnel entry. Full range of sizes meets any application. Stainless steel doors extend service life of plastic and laminate chamber —a must in a production... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18F-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 30
- Inside Width: 30
- Inside Height: 36
from Terra Universal, Inc.
Adjustable nozzles direct high-velocity, 8000 ft./min. (41 m/s) streams of HEPA filtered air to dislodge particles from materials entering a clean room. PLC panel controls interlocked doors and duration of air shower. Powder-coated or 304 stainless steel chamber with access ramp on both sides is... [See More]
- Material: Stainless Steel
- Inside Depth: 36
- Inside Width: 36
- Inside Height: 48
from Clean Air Products
CAP18W9-SST Left Hand (Up To 26W x 26H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Terra Universal, Inc.
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection. Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes. Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18W9-SST (Up To 36W x 36H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism,... [See More]
- Material: Stainless Steel
- Inside Depth: 30
- Inside Width: 30
- Inside Height: 30
from Terra Universal, Inc.
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection. Continuous-seam interiors eliminate cracks and crevices for easy cleaning. 304 stainless steel can be disinfected with common disinfectants (316 SS available). One-piece, heat-formed gaskets will not creep,... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18W9-SST (Up To 26W x 26H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Stainless steel continuous flush-mount hinges. Formed type 304 #4 finish... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Terra Universal, Inc.
Dual chambers optimize high-volume parts transfer, or dedicated transfer-in, transfer-out operations. Includes mechanical interlocks. Each chamber 40"W x 24"D x 30"H (1016 mm x 610 mm x 762 mm) [See More]
- Material: Stainless Steel
- Inside Depth: 24
- Inside Width: 40
- Inside Height: 30
from Clean Air Products
CAP18W9-SST (Up To 36W x 36H) Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Stainless steel continuous flush-mount hinges. Formed type 304 #4 finish... [See More]
- Material: Stainless Steel
- Inside Depth: 30
- Inside Width: 30
- Inside Height: 30
from Terra Universal, Inc.
Includes interlocks; each chamber 22"W x 28"D x 53.5"H (559 mm x 711 mm x 1359 mm) [See More]
- Material: Stainless Steel
- Inside Depth: 28
- Inside Width: 22
- Inside Height: 53.5
from Clean Air Products
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction. Smooth-ground crevice-free continuous seam welds throughout the interior and exterior. Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity. Service access via removable... [See More]
- Material: Stainless Steel
- Inside Depth: 18
- Inside Width: 24
- Inside Height: 24
from Terra Universal, Inc.
Modular panel mounting system allows installation at any modular clean room location. Allows easy transfer of materials without contamination. Keeps particle counts low by eliminating unnecessary personnel entry. Optional mechanical interlocks minimize the risk of cross contamination. Available in... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18WDD-SST Standard Features. Design minimizes door swing footprint for space-limited installations. Maximum interior width: 84 inches. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for... [See More]
- Material: Stainless Steel
- Inside Depth: 30
- Inside Width: 36
- Inside Height: 36
from Terra Universal, Inc.
Double-wall, insulated 304 SS chamber features a refrigeration system that maintains temperature to 5 °C. [See More]
- Material: Stainless Steel
- Features: Wall Mounted; Windows
from Clean Air Products
CAP18WFR-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Aluminum surface mount door closer (fire rated door only). 90 minute white painted steel fire... [See More]
- Material: Stainless Steel
- Inside Depth: 24
- Inside Width: 19
- Inside Height: 43.25
from Terra Universal, Inc.
The ideal chamber for heavy use (and abuse!) applications – a nearly indestructible pass-through!. Prevents damage when operators apply excessive force to an interlocked door. All-stainless steel construction, with double-wall doors and heavy-duty hardware, prevents flexing and misalignment. [See More]
- Material: Stainless Steel
- Inside Depth: 11.88
- Inside Width: 9.38
- Inside Height: 9.5
from Clean Air Products
CAP18WVS-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Counter-weighted, manually-operated, vertical sliding doors. Clear acrylic viewing windows. [See More]
- Material: Stainless Steel
- Inside Depth: 24
- Inside Width: 12
- Inside Height: 12
from Terra Universal, Inc.
Made of 304 stainless steel; 60"W x 60"D x 84"H (1524 mm x 1524 mm x 2134 mm) [See More]
- Material: Stainless Steel
- Inside Depth: 60
- Inside Width: 60
- Inside Height: 84
from Clean Air Products
CAP18WVP-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Pneumatic vertical sliding doors powered by individual low pressure rodless cylinders. Door... [See More]
- Material: Stainless Steel
- Inside Depth: 18
- Inside Width: 18
- Inside Height: 18
from Clean Air Products
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction. Smooth-ground crevice-free continuous seam welds throughout the interior and exterior. Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity. Service access via removable... [See More]
- Material: Stainless Steel
- Inside Depth: 24
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18WHF-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 25
- Inside Width: 25
- Inside Height: 12
from Clean Air Products
CAP18WTI-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18W-SST-UV Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 18
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18W-SST-UV Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 24
- Inside Width: 30
- Inside Height: 30
from Clean Air Products
CAP18W-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Material: Stainless Steel
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the interior... [See More]
- Material: Stainless Steel
- Inside Depth: 24
- Inside Width: 30
- Inside Height: 30