Permanent Foam Tapes

4 Results
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Features: Permanent; UV or Weather Resistant
  • Color: Several to Choose From
  • Adhesive: Single
1016PR – 1/16″ White Polyethylene Permanent/Removable Foam Tape -- 1016PR
from Adhesive Applications

1016PR is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the... [See More]

  • Features: Permanent; Removable / Reusable
  • Thickness: 0.0654
  • Adhesive: Rubber
  • Temperature Resistance: -28.89 to 68.33
Double Coated Film Tape
from Deviser, Inc.

Double Coated Film Tape. -Solvent Acrylic. -Solvent Rubber. -Solvent Acrylic [See More]

  • Features: Permanent
  • Thickness: 0.0020 to 0.0085
  • Adhesive: Acrylic; Rubber
White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive -- DSFTA
from Custom Fabricating & Supplies

Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features. Operates at temperatures to 194... [See More]

  • Features: Permanent
  • Width: 0.2500 to 6.6
  • Adhesive: Acrylic; Double- Sided
  • Peel: 4