Thermally Insulating / Insulative Foam Tapes

3 Results
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; UV or Weather Resistant
  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
Aerogel Foam Tape -- P85100
from Shenzhen You-San Technology Co., Ltd.

Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Temperature Resistance: -40 to 220
  • Thickness: 0.0394
  • Color: White
Silicone Foam Tape -- P57100
from Shenzhen You-San Technology Co., Ltd.

Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]

  • Features: Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
  • Temperature Resistance: 220
  • Thickness: 0.0394
  • Dielectric Strength: 3.58E6