Rubber Foam Tapes
from Ellsworth Adhesives
3M Bumpon SJ5023 Quiet Protective Product Black is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is a tapered square shape, high tack, and can be easily removed. 0.81 in x 0.30 in Bumpon. [See More]
- Adhesive: Rubber
- Color: Black
from RS Components, Ltd.
Tesa 04939-00002-12 Double Sided Tape [See More]
- Adhesive: Rubber; Double- Sided
- Peel: 3.14
- Width: 1.97
- Color: Brown
from Ellsworth Adhesives
3M Bumpon SJ5023 Quiet Protective Product White is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is a tapered square shape, high tack, and can be easily removed. 0.81 in x 0.30 in Bumpon. [See More]
- Adhesive: Rubber
- Color: White
from RS Components, Ltd.
Tesa 66792-00001-00 Double Sided Tape [See More]
- Adhesive: Rubber; Double- Sided
- Color: White
- Width: 0.7480
from Ellsworth Adhesives
3M Bumpon Molded Shape- Quiet SJ6506 Clear is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is hemispherical in shape, pressure-sensitive, high tack, and can be easily removed. 0.375 in x 0.150 in Bumpon. [See More]
- Adhesive: Rubber
- Color: Clear
from RS Components, Ltd.
3M 7000050077 Foam Tape [See More]
- Adhesive: Rubber
- Thickness: 0.0118
- Width: 1.5
- Color: Clear
from RS Components, Ltd.
3M 3M 9536 25mm x 66m Foam Tape [See More]
- Adhesive: Rubber; Double- Sided
- Thickness: 0.0433
- Width: 0.9843
- Color: White
from RS Components, Ltd.
RS PRO A/B RA25 BLK 12X3X10M Foam Tape [See More]
- Adhesive: Rubber; Single
- Thickness: 0.1181
- Width: 0.4724
- Color: Black
from RS Components, Ltd.
3M 3M 9536 19mm x 66m Foam Tape [See More]
- Adhesive: Rubber; Double- Sided
- Thickness: 0.0433
- Width: 0.7480
- Color: White
from RS Components, Ltd.
Tesa 64958-00003-00 Adhesive Foam Tape [See More]
- Adhesive: Rubber; Double- Sided
- Thickness: 0.0413
- Width: 0.7480
- Color: White
from RS Components, Ltd.
Tesa 64958-00004-00 Adhesive Foam Tape [See More]
- Adhesive: Rubber; Double- Sided
- Thickness: 0.0413
- Width: 0.9843
- Color: White
from RS Components, Ltd.
3M 3M 5423 19mm x 16,50m Foam Tape [See More]
- Adhesive: Rubber
- Thickness: 0.0110
- Width: 0.7480
- Color: Transparent
from tesa tape, inc.
64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]
- Adhesive: Rubber; Double- Sided
- Temperature Resistance: 40
- Thickness: 0.0410
- Peel: 2.28
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Adhesive: Pressure Sensitive; Rubber; Double- Sided
- Peel: 7.06
- Thickness: 0.0630
- Color: White
from Adhesive Applications
1008 is a 1/8 ” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning, &... [See More]
- Adhesive: Rubber; Double- Sided
- Temperature Resistance: 10 to 68.33
- Thickness: 0.1272
- Peel: 5.94
from NADCO Tapes & Labels, Inc.
This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high shear properties. These foam tapes exhibit strong resistance to humidity, mild acids,... [See More]
- Adhesive: Rubber; Double- Sided
- Temperature Resistance: 82
- Thickness: 0.0630
- Peel: 6.25
from CCT - Coating and Converting Technologies
Foam tape coated on both sides with a very aggressive, high tack adhesive system. Engineered for high shear and stress designs. The product offers a foam-tearing bond to a wide variety of materials. Exhibits excellent wet-out to a variety of substrates and conformability to irregular surfaces making... [See More]
- Adhesive: Rubber; Double- Sided
from R. S. Hughes Company, Inc.
3M 4085 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0469
- Width: 1
- Color: Off-White
from Custom Fabricating & Supplies
Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the maximum holding power in the shortest amount of time. Product Features. Operates at temperatures to 122... [See More]
- Adhesive: Rubber; Double- Sided
- Peel: 7.69
- Width: 0.5000 to 3
from Deviser, Inc.
Double Coated Film Tape. -Solvent Acrylic. -Solvent Rubber. -Solvent Acrylic [See More]
- Adhesive: Acrylic; Rubber
- Features: Permanent
- Thickness: 0.0020 to 0.0085
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Adhesive: Pressure Sensitive; Rubber; Double- Sided
- Peel: 7.81
- Thickness: 0.0315
- Color: White
from Adhesive Applications
1008-1 is a 1/8 ” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning, &... [See More]
- Adhesive: Rubber; Single
- Temperature Resistance: 10 to 68.33
- Thickness: 0.1272
- Peel: 5.94
from R. S. Hughes Company, Inc.
3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0469
- Width: 2
- Color: Off-White
from R. S. Hughes Company, Inc.
3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0320
- Width: 1
- Color: Black
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0312
- Width: 1
- Color: Black
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0310
- Width: 0.2500
- Color: Black
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0310
- Width: 2
- Color: Black
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0310
- Width: 0.3750
- Color: Black
from R. S. Hughes Company, Inc.
3M 4462 black foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0310
- Width: 48
- Color: Black
from R. S. Hughes Company, Inc.
3M 4462 white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0310
- Width: 1.5
- Color: White
from R. S. Hughes Company, Inc.
3M 4462 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0312
- Width: 0.5000
- Color: White
from R. S. Hughes Company, Inc.
3M 4462 white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0310
- Width: 2
- Color: White
from R. S. Hughes Company, Inc.
3M 4462 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0312
- Width: 0.7500
- Color: White