UV / Weather Resistant Foam Tapes
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Features: Permanent; UV or Weather Resistant
- Color: Several to Choose From
- Adhesive: Single
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0394
- Adhesive: Acrylic; Double- Sided
- Temperature Resistance: 120
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive; Double- Sided
from Shenzhen You-San Technology Co., Ltd.
Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0079
- Adhesive: Acrylic; Pressure Sensitive
- Temperature Resistance: 80
from Shenzhen You-San Technology Co., Ltd.
Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0394
- Adhesive: Acrylic; Pressure Sensitive; Double- Sided
- Temperature Resistance: 40
from Shenzhen You-San Technology Co., Ltd.
with a density of 140 ±10kg/m3. It is made of foam with single-sided fiber and double-sided tape. With excellent waterproof performance and weather resistance, the closed-cell structure effectively prevents liquid penetration. It is widely used in many fields such as building waterproofing,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Color: black
- Thickness: 0.1575