Removable Foam Tapes
from Adhesive Applications
1016-1R is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning. [See More]
- Features: Removable / Reusable
- Thickness: 0.0647
- Adhesive: Rubber; Single
- Temperature Resistance: 10 to 68.33
from Deviser, Inc.
Double Coated Tissue Tape. - Solvent Acrylic [See More]
- Features: Removable / Reusable
- Thickness: 0.0035 to 0.0060
- Adhesive: Acrylic
from Adhesive Applications
1016PR is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the... [See More]
- Features: Permanent; Removable / Reusable
- Thickness: 0.0654
- Adhesive: Rubber
- Temperature Resistance: -28.89 to 68.33
from Deviser, Inc.
Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam, that are laminated with blue PE film liner for easy peeling and tear resistance. The representative models of the line... [See More]
- Features: Removable / Reusable
- Thickness: 3.13E-5 to 1.25E-4
- Adhesive: Single
- Temperature Resistance: -30 to 80