Double-Sided Foam Tapes

122 Results
ACXplus Double Sided White/GrayAcrylic Foam Tape -- 7046
from Budnick Converting, Inc.

tesa ® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress dissipation characteristics, and its temperature and weather resistance. Due to the product's unique... [See More]

  • Adhesive: Double- Sided; Acrylic Foam
  • Peel: 3.19
  • Thickness: 0.0590
Tape -- "19-49101/4""X36YD-ND" ["4910 1/4""X36YD" from 3M]
from DigiKey

3M VHB TAPE 4910, CLEAR, 1/4 IN [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Clear
  • Temperature Resistance: 93.33
3M 7000028997 VHB™ Double-Sided Foam Tape, Black, 3/4" Wide, 108' Roll -- 20959 [7000028997 from 3M]
from Waytek, Inc.

3M 7000028997 VHB ™ Double-Sided Foam Tape Rolls. Category: Sealing & Bonding Tape. Manufacturer: 3M. Thickness: 45 mils. Operating temperature: -31 °F (-35 °C) to 230 °F (110 °C). Permanent assembly tape. Can be used in fire retardant applications. Constructed of... [See More]

  • Adhesive: Double- Sided
  • Thickness: 0.0450
  • Width: 0.7500
  • Color:

    Black

Double Sided Tapes -- 207772 [07065-00009-22 from tesa SE]
from RS Components, Ltd.

Tesa 07065-00009-22 Double Sided Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0472
  • Width: 0.4724
  • Peel: 27.41
3M 4004 Double Coated Urethane Foam Tape Natural 0.5 in x 18 yd Roll -- 4004 1/2IN X 18YDS [7000122490 from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: Off-White
Double Sided Acrylic Foam Tape (LSE) -- 77611
from Budnick Converting, Inc.

tesa ® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance LSE adhesive has excellent initial adhesive properties when it comes to different types of OEM... [See More]

  • Adhesive: Double- Sided; Acrylic Foam
  • Peel: 2.31
  • Thickness: 0.0433
Tape -- "3MGPH-110GF0.5""X0.75""-100/PK-ND" ["3M GPH-110GF 0.5"" X 0.75""-100/PK" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 0.75"" (19.05mm)" [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Gray
3M 7000048598 VHB™ Double-Sided Foam Tape, White, 1" Wide, 108' Roll -- 20957 [7000048598 from 3M]
from Waytek, Inc.

3M 7000048598 VHB ™ Double-Sided Foam Tape Rolls. Category: Sealing & Bonding Tape. Manufacturer: 3M. Thickness: 45 mils. Durable. High strength. Clean appearance. Operating Temp: -31 °F to 230 °F (-35 °C to 110 ­ °C). Ideal for bonding metal in trucks, control... [See More]

  • Adhesive: Double- Sided
  • Thickness: 0.0450
  • Width: 1
  • Color:

    White

Double Sided Tapes -- 207929 [07065-00012-22 from tesa SE]
from RS Components, Ltd.

Tesa 07065-00012-22 Double Sided Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0472
  • Width: 0.9843
  • Peel: 27.41
3M 4004 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll -- 4004 0.5IN X 5YD [1/2-5-4004W from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: White
Double Sided Acrylic Foam Tape -- 77108
from Budnick Converting, Inc.

esa ® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core and tackified adhesive, which assure reliable bonding of the part for the entire life... [See More]

  • Adhesive: Double- Sided; Acrylic Foam
  • Peel: 16.56
  • Thickness: 0.0300
Tape -- "4910-3/4""X36YD-ND" ["4910-3/4""X36YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Clear
  • Temperature Resistance: 93.33
Double Sided Tapes -- 207931 [07065-00011-22 from tesa SE]
from RS Components, Ltd.

Tesa 07065-00011-22 Double Sided Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0472
  • Width: 0.7480
  • Peel: 27.41
3M 4004 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll -- 4004 0.75IN X 5YD [3/4-5-4004W from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: White
Double Sided Acrylic Foam Tape -- 77208 Base Line
from Budnick Converting, Inc.

tesa ® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of substrates and can withstand changing environmental conditions throughout the lifetime of a... [See More]

  • Adhesive: Double- Sided; Acrylic Foam
  • Peel: 13.69
  • Thickness: 0.0315
Tape -- "4932-1""X72YD-ND" ["4932-1""X72YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic, 300LSE Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: White
  • Temperature Resistance: 71.11
Double Sided Tapes -- 636711 [04939-00002-12 from tesa SE]
from RS Components, Ltd.

Tesa 04939-00002-12 Double Sided Tape [See More]

  • Adhesive: Rubber; Double- Sided
  • Peel: 3.14
  • Width: 1.97
  • Color: Brown
3M 4004 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll -- 4004 1IN X 5YD [1-5-4004W from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: White
Double Sided Acrylic Foam Tape Black Line -- 7811
from Budnick Converting, Inc.

tesa ® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC and PMMA. [See More]

  • Adhesive: Double- Sided; Acrylic Foam
  • Peel: 18.25
  • Thickness: 0.0430
Tape -- 1067-4611-0.25-36-ND [4611-0.25-36 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Double Sided Tapes -- 636746 [70730-00003-24 from tesa SE]
from RS Components, Ltd.

ACXplus 2900 micron black [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Black
  • Temperature Resistance: 220
3M 4004 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack -- 4004 12IN X 12IN [12X12-6-4004W from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: White
Tape -- 1067-4611-0.5-5-ND [4611-0.5-5 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Double Sided Tapes -- 664937 [66714-00000-01 from tesa SE]
from RS Components, Ltd.

Tesa 66714-00000-01 Double Sided Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: White
  • Width: 0.3543
3M 4004 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll -- 4004 12IN X 5YD [12-5-4004W from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: White
Tape -- 1067-4611-0.75-5-ND [4611-0.75-5 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Double Sided Tapes -- 664938 [66792-00001-00 from tesa SE]
from RS Components, Ltd.

Tesa 66792-00001-00 Double Sided Tape [See More]

  • Adhesive: Rubber; Double- Sided
  • Color: White
  • Width: 0.7480
3M 4004 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll -- 4004 6IN X 5YD [6-5-4004W from 3M]
from Ellsworth Adhesives

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength,... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: White
Tape -- 1067-4646-0.125-5-ND [4646-0.125-5 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.13"" (3.18mm) 1/8"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
Double Sided Tapes -- 664939 [66952-00001-01 from tesa SE]
from RS Components, Ltd.

Tesa 66952-00001-01 Double Sided Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: White
  • Width: 0.7480
3M 4026 Double Coated Urethane Foam Tape Natural 0.5 in x 5 yd Roll -- 4026 0.5IN X 5YD [1/2-5-4026W from 3M]
from Ellsworth Adhesives

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.5 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: Off-White
Tape -- 1067-4646-0.25-5-ND [4646-0.25-5 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.25"" (6.35mm) 1/4"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
Double Sided Tapes -- 665072 [07066-00009-22 from tesa SE]
from RS Components, Ltd.

Tesa 07066-00009-22 Double Sided Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Black
  • Width: 0.4724
3M 4026 Double Coated Urethane Foam Tape Natural 0.75 in x 5 yd Roll -- 4026 0.75IN X 5YD [3/4-5-4026W from 3M]
from Ellsworth Adhesives

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd... [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: Off-White
Tape -- 1067-4646-0.5-2(100)-ND [4646-0.5-2(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 2.00"" (50.80mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Double Sided Tapes -- 8326414
from RS Components, Ltd.

Hi-Bond VST 9130 19mm x 100m [See More]

  • Adhesive: Double- Sided
  • Thickness: 0.0051
  • Width: 0.9843
  • Color: Transparent
3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 12 in Square 6 Pack -- 4026 12IN X 12IN [12X12-6-4026W from 3M]
from Ellsworth Adhesives

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in... [See More]

  • Adhesive: Double- Sided
  • Color: Off-White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.5-2(5)-ND [4646-0.5-2(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 2.00"" (50.80mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1254307
from RS Components, Ltd.

RS PRO X11G 25mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0433
  • Width: 0.9843
  • Color: Grey
3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 5 yd Roll -- 4026 12IN X 5YD [12-5-4026W from 3M]
from Ellsworth Adhesives

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: Off-White
Tape -- 1067-4646-0.5-3(100)-ND [4646-0.5-3(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 3.00"" (76.20mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1254309
from RS Components, Ltd.

RS PRO X10T 19mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0394
  • Width: 0.7480
  • Color: Translucent
3M 4026 Double Coated Urethane Foam Tape Natural 6 in x 5 yd Roll -- 4026 6IN X 5YD [6-5-4026W from 3M]
from Ellsworth Adhesives

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Dielectric Strength: 7.87E6 to 1.18E7
  • Temperature Resistance: 21 to 38
  • Color: Off-White
Tape -- 1067-4646-0.5-3(5)-ND [4646-0.5-3(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 3.00"" (76.20mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1254310
from RS Components, Ltd.

RS PRO X10T 6mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0394
  • Width: 0.2362
  • Color: Translucent
3M 4026W Double Coated Urethane Foam Tape 0.5 in x 5 yd Roll -- 4026W 1/2IN X 5YD [7010313222 from 3M]
from Ellsworth Adhesives

3M 4026W Double Coated Urethane Foam Tape is a double-sided, open cell foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.5 in x 5 yd Roll. [See More]

  • Adhesive: Acrylic; Double- Sided
  • Color: Natural
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.5-4(100)-ND [4646-0.5-4(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 4.00"" (101.60mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1368453 [3M GPH-060GF 12mm x 33m from 3M]
from RS Components, Ltd.

3M 3M GPH-060GF 12mm x 33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0236
  • Width: 0.4724
  • Color: Grey
3M 4032 Double Coated Urethane Foam Tape Off-White 0.25 in x 72 yd Roll -- 4032 1/4IN X 72YDS [7010331685 from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/4 in x 72 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: Off-White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.5-4(5)-ND [4646-0.5-4(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.50"" (12.70mm) 1/2"" X 4.00"" (101.60mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1368454 [3M GPH-060GF 19mm x 33m from 3M]
from RS Components, Ltd.

3M 3M GPH-060GF 19mm x 33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0236
  • Width: 0.7480
  • Color: Grey
3M 4032 Double Coated Urethane Foam Tape Off-White 0.5 in x 72 yd Roll -- 4032 1/2IN X 72YDS [7000048484 from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2 in x 72 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: Off-White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.75-2(100)-ND [4646-0.75-2(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 2.00"" (50.80mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1368456 [3M GPH-110GF 12mm x 33m from 3M]
from RS Components, Ltd.

3M 3M GPH-110GF 12mm x 33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0433
  • Width: 0.4724
  • Color: Grey
3M 4032 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll -- 4032 0.5IN X 5YD [1/2-5-4032W from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.75-2(5)-ND [4646-0.75-2(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 2.00"" (50.80mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1368457 [3M GPH-110GF 19mm x 33m from 3M]
from RS Components, Ltd.

3M 3M GPH-110GF 19mm x 33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0433
  • Width: 0.7480
  • Color: Grey
3M 4032 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll -- 4032 0.75IN X 5YD [3/4-5-4032W from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.75-3(5)-ND [4646-0.75-3(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 3.00"" (76.20mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1368460 [3M GPH-160GF 12mm x 33m from 3M]
from RS Components, Ltd.

3M 3M GPH-160GF 12mm x 33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0630
  • Width: 0.4724
  • Color: Grey
3M 4032 Double Coated Urethane Foam Tape White 1 in x 1 in Square 324 Pack -- 4032 1IN X 1IN [4032W-1X1-324 from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.75-4(100)-ND [4646-0.75-4(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1368461 [3M GPH-160GF 19mm x 33m from 3M]
from RS Components, Ltd.

3M 3M GPH-160GF 19mm x 33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0630
  • Width: 0.7480
  • Color: Grey
3M 4032 Double Coated Urethane Foam Tape White 1 in x 2 in Strip 324 Pack -- 4032 1IN X 2IN [4032W-1X2-324 from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 2 in Strip 324 Pack. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.75-4(5)-ND [4646-0.75-4(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1612919
from RS Components, Ltd.

Hi-Bond HPS 040B 6mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0157
  • Width: 0.2362
  • Color: Black
3M 4032 Double Coated Urethane Foam Tape White 1 in x 3 in Strip 216 Pack -- 4032 1IN X 3IN [4032W-1X3-216 from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 3 in Strip 216 Pack. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-0.75-5-ND [4646-0.75-5 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1612920
from RS Components, Ltd.

Hi-Bond HPS 040B 9mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0157
  • Width: 0.3543
  • Color: Black
3M 4032 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll -- 4032 1IN X 5YD [1-5-4032W from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-1-2(100)-ND [4646-1-2(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 1.00"" (25.40mm) X 2.00"" (50.80mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1612921
from RS Components, Ltd.

Hi-Bond HPS 040B 12mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0157
  • Width: 0.4724
  • Color: Black
3M 4032 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack -- 4032 12IN X 12IN [12X12-6-4032W from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-1-2(5)-ND [4646-1-2(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 1.00"" (25.40mm) X 2.00"" (50.80mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1612922
from RS Components, Ltd.

Hi-Bond HPS 040B 19mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0157
  • Width: 0.7480
  • Color: Black
3M 4032 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll -- 4032 12IN X 5YD [12-5-4032W from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-1-3(100)-ND [4646-1-3(100) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 1.00"" (25.40mm) X 3.00"" (76.20mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1612923
from RS Components, Ltd.

Hi-Bond HPS 040B 25mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0157
  • Width: 0.9843
  • Color: Black
3M 4032 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll -- 4032 6IN X 5YD [6-5-4032W from 3M]
from Ellsworth Adhesives

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: White
  • Dielectric Strength: 7.87E6 to 1.18E7
Tape -- 1067-4646-1-3(5)-ND [4646-1-3(5) from 3M]
from DigiKey

"Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive Gray 1.00"" (25.40mm) X 3.00"" (76.20mm)" [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Color: Gray
  • Temperature Resistance: 149
Foam Tapes -- 1612924
from RS Components, Ltd.

Hi-Bond HPS 080B 6mmx33m Foam Tape [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0315
  • Width: 0.2362
  • Color: Black
3M 4462 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll -- 4462B 0.5IN X 5YD [1/2-5-4462B from 3M]
from Ellsworth Adhesives

3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll. [See More]

  • Adhesive: Double- Sided
  • Color: Black
  • Temperature Resistance: 21 to 38
Acrylic Foam Double Sided Tape -- P30100
from Shenzhen You-San Technology Co., Ltd.

Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 120
  • Thickness: 0.0394
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; UV or Weather Resistant
Foam Tape, Double Coated -- FT1300 Series
from CCT - Coating and Converting Technologies

Foam tape coated on both sides with a very aggressive, high tack adhesive system. Engineered for high shear and stress designs. The product offers a foam-tearing bond to a wide variety of materials. Exhibits excellent wet-out to a variety of substrates and conformability to irregular surfaces making... [See More]

  • Adhesive: Rubber; Double- Sided
3M™ VHB™ Tape 4936
from Total Plastics, Inc.

Grey. 4936 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .025 ” thickness, paper liner. Available Sizes. 1/2 ” x 72 yds. 3/4 ” x 72 yds. 1 ” x 72 yds. [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0250
  • Width: 0.5000 to 1
Double Sided Polyethylene Foam Tape w/ Rubber Adhesive -- DSFTR
from Custom Fabricating & Supplies

Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the maximum holding power in the shortest amount of time. Product Features. Operates at temperatures to 122... [See More]

  • Adhesive: Rubber; Double- Sided
  • Peel: 7.69
  • Width: 0.5000 to 3
Double Coated Tape -- D5016
from Champion Tape

Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]

  • Adhesive: Acrylic; Double- Sided
  • Peel: 4.38
  • Thickness: 0.0352
  • Color: WH
Custom Die Cut Double Coated Foam Tape
from JBC Technologies, Inc.

Often referred to as “mounting tapes, ” double coated foam tapes, such as those available from 3M, Avery, and Tesa, are ideal for gap filling and vibration mitigation. These tapes are lower in strength and less expensive than acrylic foam tapes and are suitable for a variety of... [See More]

  • Adhesive: Double- Sided
Aggressive Double-Sided Polyurethene Tape for Permanent -- 51930
from tesa tape, inc.

51930 is a gray, polyurethene foam tape with a weather and age resistant acrylic adhesive, guaranteeing a secure, long-term bond for indoor or outdoor applications. It is highly resistant against fuel and other chemicals and offers high adhesion values [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 100
  • Thickness: 0.0320
  • Peel: 7 to 12
Double-Coated Foam Tape -- AFT200C
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Peel: 7.25
  • Thickness: 0.0197
  • Color: Clear
1008 – 1/8″ White Polyethylene Double Coated Foam Tape -- 1008
from Adhesive Applications

1008 is a 1/8 ” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning, &... [See More]

  • Adhesive: Rubber; Double- Sided
  • Temperature Resistance: 10 to 68.33
  • Thickness: 0.1272
  • Peel: 5.94
3M 4008 Double Coated Urethane Foam Tape
from Can-Do National Tape

Urethane Foam Tape. 3M 4008 Double Coated Urethane Foam Tape. 3M Double Coated Urethane Foam Tape 4008 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified kraft paper liner. 3M ™ Double Coated Urethane Foam Tapes are a family of tapes that are conformable foams... [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Width: 0.3750 to 4
616 Double Coated Polyfoam Mounting Tape
from NADCO Tapes & Labels, Inc.

This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high shear properties. These foam tapes exhibit strong resistance to humidity, mild acids,... [See More]

  • Adhesive: Rubber; Double- Sided
  • Temperature Resistance: 82
  • Thickness: 0.0630
  • Peel: 6.25
Polyken Double-Coated Closed-Cell Foam Tape -- 3589A
from Berry Plastics Corporation - Engineered Materials Division

Applications. Electrodes: ECG, EKG, TENS. Medical device assembly. Medical device attachment. Features. Polyethylene Foam Carrier. Non-Sensitizing Acrylic Adhesive. 60lb Release Liner [See More]

  • Adhesive: Acrylic; Double- Sided
  • Peel: 10
  • Thickness: 0.0685
  • Color: White
Acrylic Foam Double-Sided Suitable For Car Decoration
from Shenzhen You-San Technology Co., Ltd.

The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Temperature Resistance: 100
  • Thickness: 0.0315
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
3M™ VHB™ Tape 4941
from Total Plastics, Inc.

Grey. 4941 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .045 ” thickness, paper liner. Available Sizes. 1/2 ” x 36 yds. 3/4 ” x 36 yds. 1 ” x 36 yds. [See More]

  • Adhesive: Acrylic; Double- Sided
  • Thickness: 0.0450
  • Width: 0.5000 to 1
White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive -- DSFTA
from Custom Fabricating & Supplies

Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features. Operates at temperatures to 194... [See More]

  • Adhesive: Acrylic; Double- Sided
  • Peel: 4
  • Width: 0.2500 to 6.6
  • Features: Permanent
Double-sided General Purpose PE-Foam Tape -- 4957
from tesa tape, inc.

4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 80
  • Thickness: 0.0430
  • Peel: 2.28
Double-Coated Foam Tape -- AFT450G
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Peel: 11.75
  • Thickness: 0.0449
  • Color: Gray
3M 4008 Double Coated Urethane Foam Tape
from Can-Do National Tape

Urethane Foam Tape. 3M 4004 Double Coated Urethane Foam Tape. 3M Double Coated Urethane Foam Tape 4004 is a thick, double-coated, open-cell urethane foam tape with a paper liner. 3M ™ Double Coated Urethane Foam Tapes are a family of tapes that are conformable foams offering high shear... [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Width: 0.3750 to 3
Polyken Double-Coated Foam Tape -- 3577C
from Berry Plastics Corporation - Engineered Materials Division

Applications. Electrodes: ECG, EKG, TENS. Medical device assembly. Medical device attachment. Features. Foam carrier. Air-Side Non-Sensitizing Acrylic Adhesive. Liner Side Rubber Based Adhesive. Polyester Release Liner [See More]

  • Adhesive: Acrylic; Double- Sided
  • Peel: 13.12
  • Thickness: 0.0403
  • Color: White
Double Sided EVA Foam Tape -- P51100
from Shenzhen You-San Technology Co., Ltd.

Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Temperature Resistance: 40
  • Thickness: 0.0394
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
Double-sided PE Foam Tape -- 64958
from tesa tape, inc.

64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]

  • Adhesive: Rubber; Double- Sided
  • Temperature Resistance: 40
  • Thickness: 0.0410
  • Peel: 2.28
Double-Coated Foam Tape -- AFT450W
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Peel: 11.19
  • Thickness: 0.0449
  • Color: White
3M 4016 Double Coated Urethane Foam Tape
from Can-Do National Tape

Urethane Foam Tape. 3M 4016 Double Coated Foam Tape with 3M 100 Acrylic Adhesive. 3M Double Coated Urethane Foam Tape 4016 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified kraft paper liner and is ideal for applications such as mounting interior signage and nameplates. [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Width: 0.3750 to 1.5
Double Sided Flame Retardant Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Temperature Resistance: 80
  • Thickness: 5.12
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
Double-sided PE Foam Tape for Constructive Mounting -- 62932
from tesa tape, inc.

62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement a small design gapHigh imme [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 80
  • Thickness: 0.0200
  • Peel: 7.44 to 9.69
Double-Coated Foam Tape -- DCFA16
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Peel: 3.44
  • Thickness: 0.0630
  • Color: White
3M 4032 Double Coated Urethane Foam Tape
from Can-Do National Tape

Urethane Foam Tape. 3M 4032 Double Coated Urethane Foam Tape. 3M ™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a high temperature holding acrylic adhesive system or a rubber adhesive system for bonding to various types of... [See More]

  • Adhesive: Pressure Sensitive; Double- Sided
  • Width: 0.0625 to 4
Jumbo Roll Double Sided Mounting PE Foam Tape
from Shenzhen You-San Technology Co., Ltd.

Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and difficult to... [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 40
  • Thickness: 0.0787
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
Double-sided PE-Foam Mounting Tape -- 62934
from tesa tape, inc.

62934 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on numerous substratesHigh [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 80
  • Thickness: 0.0320
  • Peel: 9.69
Double-Coated Foam Tape -- DCFA32
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Double- Sided
  • Peel: 6.25
  • Thickness: 0.0315
  • Color: White
PVC Foam double sided Tape
from Shenzhen You-San Technology Co., Ltd.

PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]

  • Adhesive: Double- Sided
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.2362
  • Color: black
Double-sided PE-Foam Tape -- 4952
from tesa tape, inc.

4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate bonding strength on rough surfacesGood comp [See More]

  • Adhesive: Acrylic; Double- Sided
  • Temperature Resistance: 80
  • Thickness: 0.0450
  • Peel: 3.69 to 4.56
Double-Coated Foam Tape -- DCFR16
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Pressure Sensitive; Rubber; Double- Sided
  • Peel: 7.06
  • Thickness: 0.0630
  • Color: White
traceless magic tape no-nail glue
from Shenzhen You-San Technology Co., Ltd.

The traceless magic tape with adhesive hook is made of adhesive, foam, and plastic. The special foam material provides excellent stretchability to the adhesive tape, allowing for effortless use in various scenarios. [See More]

  • Adhesive: Double- Sided
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0039
Double-Coated Foam Tape -- DCFR32
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Adhesive: Pressure Sensitive; Rubber; Double- Sided
  • Peel: 7.81
  • Thickness: 0.0315
  • Color: White
Double-Coated Foam Tape -- N2208
from Intertape Polymer Group, Inc.

Cactus ® N2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides (double-coated) with a permanent bonding acrylic pressure-sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows... [See More]

  • Adhesive: Double- Sided
Double-Coated Foam Tape -- N2215
from Intertape Polymer Group, Inc.

Cactus ® N2215 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding acrylic pressure-sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent bond to a... [See More]

  • Adhesive: Double- Sided
Double-Coated Foam Tape -- R2208
from Intertape Polymer Group, Inc.

Cactus ® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent bond to a... [See More]

  • Adhesive: Double- Sided
Double-Coated Foam Tape -- R2215
from Intertape Polymer Group, Inc.

Cactus ® R2215 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 3 mil, 60# glassine paper liner (white). Adhesion allows permanent bond... [See More]

  • Adhesive: Double- Sided