Single-Sided Foam Tapes

35 Results
Foam Tapes -- 2050805
from RS Components, Ltd.

RS PRO H2520PPG030Z006030 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.1181
  • Width: 0.2362
  • Color: Grey
Foam Tapes -- 2050827
from RS Components, Ltd.

RS PRO H2520PPG030Z009030 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.1181
  • Width: 0.3543
  • Color: Grey
Foam Tapes -- 2050833
from RS Components, Ltd.

RS PRO H2520PPG030Z012030 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.1181
  • Width: 0.4724
  • Color: Grey
Foam Tapes -- 2050849
from RS Components, Ltd.

RS PRO H2520PPG060Z009015 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.2362
  • Width: 0.3543
  • Color: Grey
Foam Tapes -- 2050861
from RS Components, Ltd.

RS PRO H2520PPB030Z012030 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.1181
  • Width: 0.4724
  • Color: Black
Foam Tapes -- 2050877
from RS Components, Ltd.

RS PRO H2520PPB060Z012015 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.2362
  • Width: 0.4724
  • Color: Black
Foam Tapes -- 2050883
from RS Components, Ltd.

RS PRO H2520PPB060Z025015 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.2362
  • Width: 0.9843
  • Color: Black
Foam Tapes -- 2050899
from RS Components, Ltd.

RS PRO H2520PPB100Z012010 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.3937
  • Width: 0.4724
  • Color: Black
Foam Tapes -- 2050906
from RS Components, Ltd.

RS PRO H2520PPB100Z025010 Foam Tape [See More]

  • Adhesive: Single
  • Thickness: 0.3937
  • Width: 0.9843
  • Color: Black
Foam Tapes -- 2050928
from RS Components, Ltd.

RS PRO H5040P1G030Z012030 Foam Tape [See More]

  • Adhesive: Acrylic; Single
  • Thickness: 0.1181
  • Width: 0.4724
  • Color: Grey
9132 Foam Mounting Tape
from NADCO Tapes & Labels, Inc.

A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable foam, coupled with a high performance acrylic adhesive, which creates a reliable bond on a wide... [See More]

  • Adhesive: Acrylic; Single
  • Temperature Resistance: 104
  • Thickness: 0.0353
  • Peel: 5.62
Stokvis SSF2015 Black EPDM Foam Tape 15mm x 40m -- SVTA21174
from Techsil Limited

ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more. [See More]

  • Adhesive: Single
Breathable tape
from Shenzhen You-San Technology Co., Ltd.

Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]

  • Adhesive: Single
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0063
1008-1 – 1/8″ White Polyethylene Single Coated Foam Tape -- 1008-1
from Adhesive Applications

1008-1 is a 1/8 ” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning, &... [See More]

  • Adhesive: Rubber; Single
  • Temperature Resistance: 10 to 68.33
  • Thickness: 0.1272
  • Peel: 5.94
Polyken Double-Coated Medical Foam Tape (1/32") - High Moisture Resistant -- 3355H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications. Electrodes. Medical Device Assembly. Medical Device Concealment. Medical Device Mounting. Medical Diag0stic. Medical-Foam. Patient Monitoring. Pulse Oximeter Sensors. Transdermal... [See More]

  • Adhesive: Acrylic; Single
  • Peel: 5
Glazing Tape
from Deviser, Inc.

Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam, that are laminated with blue PE film liner for easy peeling and tear resistance. The representative models of the line... [See More]

  • Adhesive: Single
  • Temperature Resistance: -30 to 80
  • Thickness: 3.13E-5 to 1.25E-4
  • Peel: 3.31 to 7.72
Foam Tape, Single Coated -- SCFT1307
from CCT - Coating and Converting Technologies

A high tack rubber based adhesive system that displays excellent cold temperature properties while maintaining good shear properties. Bonds aggressively to many plastics and high surface energy materials and displays. For cushioning, gasketing, sealing, isulating and vibration control applications. [See More]

  • Adhesive: Rubber; Single
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Adhesive: Single
  • Color: Several to Choose From
  • Features: Permanent; UV or Weather Resistant
Stokvis SSF2015 Black EPDM Foam Tape 25mm x 25m -- SVTA21021
from Techsil Limited

ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive, electronics and many more. Its's typical applications consist of bonding, gasketing and sealing. [See More]

  • Adhesive: Single
1232-1 – 1/32” White Polyethylene Double Coated Foam Tape -- 1232-1
from Adhesive Applications

1232-1 is a 1/32 ” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Good conformability. Maximum Service... [See More]

  • Adhesive: Rubber; Double- Sided; Single
  • Temperature Resistance: 10 to 68.33
  • Thickness: 0.0335
  • Peel: 7.81
Polyken Medical Foam Tape -- 2908I
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications. Medical Device Mounting. Patient Monitoring [See More]

  • Adhesive: Acrylic; Single
  • Peel: 4.38
Directional Flow Arrow Tape
from NADCO Tapes & Labels, Inc.

Arrow tape is made to meet OSHA/ANSI requirements. Arrow tape advises material now direction in piping. A liner and over lammation protect against harsh plant conditions Arrow tape is available in standard OSHA colors and sizes, to meet your specific needs. This can be customized. Directional Flow... [See More]

  • Adhesive: Single
Stokvis SSF2015 Black EPDM Foam Tape 50mm x 15m -- SVTA21033
from Techsil Limited

Stokvis SSF2015 Black EPDM Foam Tape 50mm x 15m is available to buy in increments of 19 [See More]

  • Adhesive: Single
Polyken SIngle-Coated Foam Electrode Tape -- 2108K
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. 0n-irritating medical grade acrylic adhesive. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 6.88
DOT and Arrow Tapes
from NADCO Tapes & Labels, Inc.

Dot and arrow tapes can be made to meet OSHA/ANSI requirements. Dot and arrow tape advises material flow direction in piping. A linear and over lamination protect against harsh plant conditions. Available in standard OSHA colors and sizes, to meet your specific needs. This can be customized. Dot... [See More]

  • Adhesive: Single
  • Color: Several to Choose From
Stokvis SSF3259 Single Side Foam Tape 12mm x 12m -- SVTA21036
from Techsil Limited

Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water and air/ dust seal to... [See More]

  • Adhesive: Single
Polyken Single-Coated Medical Foam Tape (1/16") -- 2108G
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. 0n-irritating medical grade acrylic adhesive. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 5.12
Glow in the Dark Tapes -- Glow in the Dark Phosphorescent Tapes
from NADCO Tapes & Labels, Inc.

Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent... [See More]

  • Adhesive: Single
  • Features: Permanent
Polyken Single-Coated Medical Foam Tape (1/16") -- 2916B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 6.88
Pipe Markers Tape
from NADCO Tapes & Labels, Inc.

Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are available. PM-1: 2 1/4" x 14" 1/card; PM- 2: 2 1/4" x 7" 2/card; PM-3: 2 1/4" x 2 3/4" 3/card;... [See More]

  • Adhesive: Single
Polyken Single-Coated Medical Foam Tape (1/16") -- 2916P
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications. Electrodes. Medical Device Assembly. Medical Device Mounting. Medical-Foam. Patient Monitoring. Pulse Oximeter Sensors. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 6.25
Polyken Single-Coated Medical Foam Tape (1/16") -- 3493V
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 6.88
Polyken Single-Coated Medical Foam Tape (1/32") -- 2932J
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications. Electrodes. Medical Device Assembly. Medical Device Mounting. Medical-Foam. Patient Monitoring. Pulse Oximeter Sensors. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 5.62
Polyken Single-Coated Medical Foam Tape (1/32") -- 2932O
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 6.25
Polyken Single-Sided Medical Foam Tape (1/32") -- 2932P
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications. Electrodes. Medical Device Assembly. Medical Device Mounting. Medical-Foam. Patient Monitoring. Pulse Oximeter Sensors. Transdermal Patches [See More]

  • Adhesive: Acrylic; Single
  • Peel: 5.62