Homogenizing Sonicators
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Applications: Cell Disruption; Homogenizing; Shearing
- Operating Frequency: 20
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 125
from Terra Universal, Inc.
Ideal for standard cell disruption and other small volume applications. Compact unit to fit any laboratory work space. Simple and effective operation. Two processing options: thumb switched activated or continuous processing. The Q 55 is a compact and cost effective unit that can easily fit most... [See More]
- Applications: Cell Disruption; Homogenizing; Shearing; Emulsions Creations
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Applications: Dispersing; Homogenizing; Emulsions, Cell Lysis
- Operating Frequency: 20
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 500
from Terra Universal, Inc.
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization. A large color LCD screen allows touch screen control and clearly displays all operating parameters and options. Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature... [See More]
- Applications: Cell Disruption; Homogenizing; Nanoparticle Dispersion, Creating Emulsions, Cell Lysis
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 700