Continuous Mode Sonicators
from Qsonica, LLC
Q55 Sonicator. The Q55 is a compact and cost effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features: Smallest... [See More]
- Features: Continuous Mode
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55
from Terra Universal, Inc.
The Sonifier ® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model. Auto tuning for optimum performance under varying conditions. Power output control to match power to the application. [See More]
- Features: Continuous Mode; Pulsed Mode; Timer
- Power Rating: 200
- Sonicator Type: Ultrasonic Probe
- Input Voltage: 115 to 230
from Terra Universal, Inc.
Ideal for standard cell disruption and other small volume applications. Compact unit to fit any laboratory work space. Simple and effective operation. Two processing options: thumb switched activated or continuous processing. The Q 55 is a compact and cost effective unit that can easily fit most... [See More]
- Features: Continuous Mode
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55
from Terra Universal, Inc.
The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized... [See More]
- Features: Continuous Mode; Pulsed Mode; Timer
- Operating Frequency: 40
- Sonicator Type: Ultrasonic Probe
- Power Rating: 150