Pulsed Mode Sonicators
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Features: Pulsed Mode; Timer
- Operating Frequency: 20
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 125
from Terra Universal, Inc.
The Sonifier ® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model. Auto tuning for optimum performance under varying conditions. Power output control to match power to the application. [See More]
- Features: Continuous Mode; Pulsed Mode; Timer
- Power Rating: 200
- Sonicator Type: Ultrasonic Probe
- Input Voltage: 115 to 230
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 " diameter, 10 " long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be... [See More]
- Features: Pulsed Mode; Timer
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 1375
from Terra Universal, Inc.
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization. A large color LCD screen allows touch screen control and clearly displays all operating parameters and options. Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature... [See More]
- Features: Pulsed Mode; Timer
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 700
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Features: Pulsed Mode; Timer
- Operating Frequency: 20
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 500
from Terra Universal, Inc.
The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized... [See More]
- Features: Continuous Mode; Pulsed Mode; Timer
- Operating Frequency: 40
- Sonicator Type: Ultrasonic Probe
- Power Rating: 150
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Features: Pulsed Mode; Timer
- Operating Frequency: 20
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 700