Shearing Sonicators
2 Results
DNA Shearing Sonicator System -- Q800R
from Qsonica, LLC
from Qsonica, LLC
Q800R. DNA Shearing Sonicator. The new Q800R Sonicator system was designed specifically for DNA and Chromatin shearing. DNA can be sheared to specific size ranges making it an ideal system for preparing samples for Next Gen Sequencing. The device is compatible with commercially available sample... [See More]
- Applications: Cell Disruption; Shearing; Cell Lysis, Dissolution
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 750
Sonicator -- 5323-08
from Terra Universal, Inc.
from Terra Universal, Inc.
Ideal for standard cell disruption and other small volume applications. Compact unit to fit any laboratory work space. Simple and effective operation. Two processing options: thumb switched activated or continuous processing. The Q 55 is a compact and cost effective unit that can easily fit most... [See More]
- Applications: Cell Disruption; Homogenizing; Shearing; Emulsions Creations
- Operating Frequency: 20
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55