Specialty / Other Sonicators
from Qsonica, LLC
Q800R. DNA Shearing Sonicator. The new Q800R Sonicator system was designed specifically for DNA and Chromatin shearing. DNA can be sheared to specific size ranges making it an ideal system for preparing samples for Next Gen Sequencing. The device is compatible with commercially available sample... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 750
- Operating Frequency: 20
- Input Voltage: 110
from Terra Universal, Inc.
Ideal for standard cell disruption and other small volume applications. Compact unit to fit any laboratory work space. Simple and effective operation. Two processing options: thumb switched activated or continuous processing. The Q 55 is a compact and cost effective unit that can easily fit most... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55
- Operating Frequency: 20
- Input Voltage: 110
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 500
- Operating Frequency: 20
- Input Voltage: 110
from Terra Universal, Inc.
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization. A large color LCD screen allows touch screen control and clearly displays all operating parameters and options. Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 700
- Operating Frequency: 20
- Input Voltage: 11