Ultrasonic Probe Sonicators
from Qsonica, LLC
Q800R. DNA Shearing Sonicator. The new Q800R Sonicator system was designed specifically for DNA and Chromatin shearing. DNA can be sheared to specific size ranges making it an ideal system for preparing samples for Next Gen Sequencing. The device is compatible with commercially available sample... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 750
- Operating Frequency: 20
- Input Voltage: 110
from Terra Universal, Inc.
The Sonifier ® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model. Auto tuning for optimum performance under varying conditions. Power output control to match power to the application. [See More]
- Sonicator Type: Ultrasonic Probe
- Input Voltage: 115 to 230
- Power Rating: 200
- Applications: Cell Disruption
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 125
- Operating Frequency: 20
- Input Voltage: 110
from Terra Universal, Inc.
The Sonifier ® 250 and 450 digital ultrasonic processors include the same features as the analog units, but also offer these additional operator benefits: 200 Watt for the 250 model and 400 Watt for the 450 model. Digital parameter setting with automatic parameter range validation. Automatic... [See More]
- Sonicator Type: Ultrasonic Probe
- Input Voltage: 115 to 230
- Power Rating: 200
- Applications: Cell Disruption
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 " diameter, 10 " long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 1375
- Operating Frequency: 20
- Input Voltage: 220
from Terra Universal, Inc.
Ideal for standard cell disruption and other small volume applications. Compact unit to fit any laboratory work space. Simple and effective operation. Two processing options: thumb switched activated or continuous processing. The Q 55 is a compact and cost effective unit that can easily fit most... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55
- Operating Frequency: 20
- Input Voltage: 110
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 500
- Operating Frequency: 20
- Input Voltage: 110
from Terra Universal, Inc.
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization. A large color LCD screen allows touch screen control and clearly displays all operating parameters and options. Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 700
- Operating Frequency: 20
- Input Voltage: 11
from Qsonica, LLC
Q55 Sonicator. The Q55 is a compact and cost effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features: Smallest... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 55
- Operating Frequency: 20
- Input Voltage: 110
from Terra Universal, Inc.
The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized... [See More]
- Sonicator Type: Ultrasonic Probe
- Power Rating: 150
- Operating Frequency: 40
- Input Voltage: 117 to 240
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Sonicator Type: Cup Horn (optional feature); Ultrasonic Probe
- Power Rating: 700
- Operating Frequency: 20
- Input Voltage: 110