None / Manual Brushing Machines

3 Results
Wire Brush Tool -- Pro Series 77H
from Ingersoll Rand Industrial Technologies / Air Motors

Pro Series grinders incorporate a patented motor controller which is designed to increase productivity while enhancing operator safety. Adjustable side handles, an ergonomic main handle, and self locking throttle all help to reduce operator fatigue. [See More]

  • Automation / Material Handling: Manual
  • Mounting: Handheld
  • Type: Die Grinder
  • Industry Applications: Automotive or Paint; Building & Construction; Clean / Surface Prep; MRO / Resurfacing
Abtex Double Head (Long Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]

  • Automation / Material Handling: Manual
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Abtex Double Head (Short Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]

  • Automation / Material Handling: Manual
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls