Floor Mounted / Stationary (Machine Tools) Brushing Machines

8 Results
Abtex Double Head (Long Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]

  • Mounting: Floor
  • Products Abraded: Rolls
  • Industry Applications: Clean / Surface Prep
  • Materials Abraded: Metal; Plastics or Composites
Metal Sheet Brushing Machine -- GPS Brush
from J&S Machine, Inc.

Metal sheet brushing machine with “wet ” grinding process type GPS-Brush has been designed for deburring, brushing and satin finishing on profiles, metal sheets and plates made of stainless steel, iron, aluminum and brass, as well as other metals. Main feature of this unit is the... [See More]

  • Mounting: Floor
  • Materials Abraded: Metal
  • Type: Cylindrical; Drum or Sleeve
  • Power Source: Electric Motor
Abtex Double Head (Short Part) Flow-Through End Deburring System
from Abtex Corporation

Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]

  • Mounting: Floor
  • Products Abraded: Rolls
  • Industry Applications: Clean / Surface Prep
  • Materials Abraded: Metal; Plastics or Composites
GP-2 Deburring System for Green Powder Metal
from Abtex Corporation

It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]

  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
  • Industry Applications: Clean / Surface Prep
  • Power Source: Electric Motor
Planetary head (TRI-TEN) Deburring System
from Abtex Corporation

The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]

  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
  • Industry Applications: Clean / Surface Prep
  • Power Source: Electric Motor
Planetary Head (Tri-Ten) Two-Side Flow-Through System Deburring Systems
from Abtex Corporation

This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]

  • Mounting: Floor
  • Products Abraded: Rolls
  • Industry Applications: Clean / Surface Prep
  • Materials Abraded: Metal; Plastics or Composites
TRI-TEN 3 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]

  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
  • Industry Applications: Clean / Surface Prep
  • Power Source: Electric Motor
TRI-TEN 4 Head Deburring System for Fine Blanked Parts
from Abtex Corporation

This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]

  • Mounting: Floor
  • Materials Abraded: Metal; Plastics or Composites
  • Industry Applications: Clean / Surface Prep
  • Power Source: Electric Motor