Multiple Heads / Spindles Brushing Machines
from Abtex Corporation
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]
- Spindle Options / Orientation: Multiple Heads; Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]
- Spindle Options / Orientation: Multiple Heads; Orbital or Planetary Motion; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]
- Spindle Options / Orientation: Multiple Heads; Orbital or Planetary Motion; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites