Cleaning / Surface Preparation Brushing Machines
from Ingersoll Rand Industrial Technologies / Air Motors
Pro Series grinders incorporate a patented motor controller which is designed to increase productivity while enhancing operator safety. Adjustable side handles, an ergonomic main handle, and self locking throttle all help to reduce operator fatigue. [See More]
- Industry Applications: Automotive or Paint; Building & Construction; Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Type: Die Grinder
- Materials Abraded: Metal; Wood; Plastics or Composites
from Abtex Corporation
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]
- Industry Applications: Clean / Surface Prep
- Products Abraded: Rolls
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]
- Industry Applications: Clean / Surface Prep
- Products Abraded: Rolls
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Power Source: Electric Motor
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Power Source: Electric Motor
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Industry Applications: Clean / Surface Prep
- Products Abraded: Rolls
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]
- Industry Applications: Clean / Surface Prep
- Products Abraded: Rolls
- Mounting: Portable
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Power Source: Electric Motor
from Abtex Corporation
This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]
- Industry Applications: Clean / Surface Prep
- Materials Abraded: Metal; Plastics or Composites
- Mounting: Floor
- Power Source: Electric Motor