Variable / Multi-speed Brushing Machines
from Abtex Corporation
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]
- Spindle Options / Orientation: Multiple Heads; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4.". Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500. [See More]
- Spindle Options / Orientation: Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]
- Spindle Options / Orientation: Multiple Heads; Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them. A parallel conveyor transports parts back through the planetary head. Parts are drenched with coolant as... [See More]
- Spindle Options / Orientation: Orbital or Planetary Motion; Variable / Multi-Speed; Horizontal
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls