Dust Collection / Filtration System Brushing Machines

4 Results
Planetary Head (Tri-Ten) Carrier-Feed Flow Through Deburring Systems
from Abtex Corporation

This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a... [See More]

  • Features: Dust Collection
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary Head (Tri-Ten) High Speed, Two-Head U Series Deburring Systems
from Abtex Corporation

A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]

  • Features: Dust Collection
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary Head (Tri-Ten) Two-Side Flow-Through System Deburring Systems
from Abtex Corporation

This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]

  • Features: Dust Collection
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls
Planetary Head (Tri-Ten) U-Series Wet Deburring Systems
from Abtex Corporation

A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them. A parallel conveyor transports parts back through the planetary head. Parts are drenched with coolant as... [See More]

  • Features: Dust Collection; Wet Grinding
  • Industry Applications: Clean / Surface Prep
  • Mounting: Floor
  • Products Abraded: Rolls