DO-15 Avalanche Diodes
2 Results
Diodes, Rectifiers - Single - BYV26EGP-E3/73 -- 012404-BYV26EGP-E3/73 [BYV26EGP-E3/73 from Vishay Intertechnology, Inc.]
from Win Source Electronics
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 012404-BYV26EGP-E3/73. Packaging: AMMO PACKAGE. Mounting: Through Hole. Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 1000V (1kV). Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A. Reverse Recovery Time (trr):... [See More]
- Package: DO-15; DO-204AC (DO-15)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 2.5
Single Diodes -- BYV26EGP-E3/73 [BYV26EGP-E3/73 from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)
from ODG (Origin Data Global)
DIODE AVALANCHE 1KV 1A DO204AC [See More]
- Package: DO-15; DO-204AC, DO-15, Axial
- VR: 1000
- VF: 2.5
- IR: 0.0050