Axial Leads Avalanche Diodes
from ODG (Origin Data Global)
DIODE AVALANCHE 400V 2A SOD57 [See More]
- Lead Style: Axial
- VR: 400
- VF: 1.15
- IR: 1.00E-3
from Utmel Electronic Limited
DIODE AVALANCHE 600V 1A SOD57 [See More]
- Lead Style: Axial
- VF: 2.5
- Life Cycle Stage: Active
- IF: 1000
from Littelfuse, Inc.
The AK10-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by... [See More]
- Lead Style: Axial
- VBR: 32 to 37
- VR: 30
from ODG (Origin Data Global)
DIODE AVALANCHE 1.5KV 3A SOD64 [See More]
- Lead Style: Axial
- VR: 1500
- VF: 1.5
- IR: 0.0050
from Littelfuse, Inc.
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000 μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in... [See More]
- Lead Style: Axial
- VBR: 304 to 336
- VR: 273
- PD: 1.50E6
from ODG (Origin Data Global)
DIODE AVALANCHE 1KV 1A DO204AC [See More]
- Lead Style: Axial
- VR: 1000
- VF: 2.5
- IR: 0.0050
from Littelfuse, Inc.
The AK15-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by... [See More]
- Lead Style: Axial
- VBR: 64 to 70
- VR: 58
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE AVALANCHE 1.2KV 3.6A AXIAL [See More]
- Lead Style: Axial
- VR: 1200
- VF: 1.25
- IR: 2
from Littelfuse, Inc.
The AK20-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by... [See More]
- Lead Style: Axial
- VBR: 17.5 to 19.3
- VR: 16
from ODG (Origin Data Global)
DIODE AVALANCHE 1.8KV 3.6A AXIAL [See More]
- Lead Style: Axial
- VR: 1800
- VF: 1.25
- IR: 2
from Littelfuse, Inc.
The AK3-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by virtue... [See More]
- Lead Style: Axial
- VBR: 16 to 19
- VR: 15
from Littelfuse, Inc.
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25 °C Glass passivated junction... [See More]
- Lead Style: Axial
- VBR: 122 to 135
- VR: 110
- PD: 5.00E6
from Littelfuse, Inc.
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode [See More]
- Lead Style: Axial
- VBR: 335 to 373
- VR: 300
- PD: 5.00E6
from Littelfuse, Inc.
The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% Ã — VBR@25 Â °C Glass... [See More]
- Lead Style: Axial
- VBR: 10 to 11.1
- VR: 9
- PD: 500000
from Littelfuse, Inc.
The AK6-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by virtue... [See More]
- Lead Style: Axial
- VBR: 32 to 37
- VR: 30
from Littelfuse, Inc.
The AK6-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by virtue... [See More]
- Lead Style: Axial
- VBR: 200 to 245
- VR: 190
from Littelfuse, Inc.
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load... [See More]
- Lead Style: Axial
- PD: 5.00E6
- VBR: 12.2 to 13.5
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak ™ technology, which... [See More]
- Lead Style: Axial
- VBR: 16 to 19
- VR: 15
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak ™ technology, which... [See More]
- Lead Style: Axial
- VBR: 40 to 46
- VR: 38
from Littelfuse, Inc.
The AK15 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC).They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak ™ technology, which... [See More]
- Lead Style: Axial
- VBR: 200 to 245
- VR: 190