Array Avalanche Diodes

41 Results
MPPC (SiPMs) / MPPC arrays -- S14420-1525MG
from Hamamatsu Photonics Europe

Visible/near infrared MPPC. MPPC is a type of device called SiPM (silicon photomultipliers). It is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche photodiode) pixels. It is an opto-semiconductor with outstanding photon counting capability and low operating... [See More]

  • Configuration: Array
  • Package: Metal (TO-5)
  • CT: 90
Diodes, Rectifiers - Arrays - BAS35,215 -- 097898-BAS35,215 [BAS35,215 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 097898-BAS35,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 90V. Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]

  • Configuration: Array
  • VF: 1
  • Life Cycle Stage: Active
  • VR: 90
MPPC (SiPMs) / MPPC arrays -- S14420-3025MG
from Hamamatsu Photonics Europe

Visible/near infrared MPPC. MPPC is a type of device called SiPM (silicon photomultipliers). It is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche photodiode) pixels. It is an opto-semiconductor with outstanding photon counting capability and low operating... [See More]

  • Configuration: Array
  • Package: Metal (TO-5)
  • CT: 350
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays -- 1216655-RURD1520
from Win Source Electronics

Win Source Part Number: 1216655-RURD1520. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Bulk. Standard Package: 1. Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 200 V. Voltage - Forward (Vf) (Max) @... [See More]

  • Configuration: Array
  • VR: 200
  • VF: 1.05
  • IR: 0.0100
MPPC (SiPMs) / MPPC arrays -- S14422-1525DG
from Hamamatsu Photonics Europe

High sensitivity, low noise MPPC for visible and near infrared region. MPPC, also called SiPM (silicon photomultipliers), is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche photodiode) pixels. It is an opto-semiconductor with outstanding photon counting... [See More]

  • Configuration: Array
  • Package: Metal (TO-8)
  • CT: 90
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays -- 977118-BAS31,215 [BAS31,215 from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 977118-BAS31,215. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 90... [See More]

  • Configuration: Array
  • VR: 90
  • VF: 1
  • IR: 0.1000
MPPC (SiPMs) / MPPC arrays -- S14422-3025DG
from Hamamatsu Photonics Europe

High sensitivity, low noise MPPC for visible and near infrared region. MPPC, also called SiPM (silicon photomultipliers), is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche photodiode) pixels. It is an opto-semiconductor with outstanding photon counting... [See More]

  • Configuration: Array
  • Package: Metal (TO-8)
  • CT: 350
Electronic Wholesale - SP0502BAHT -- 1256840-SP0502BAHT [SP0502BAHT from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1256840-SP0502BAHT. Packaging: Tape and Reel. Type: Zener. Mounting Style: SMD. Applications: General Purpose. Unidirectional Channels: 2. Power Line Protection: No. Categories: Circuit Protection. Supplier Device Package: SOT-23-3. Status:... [See More]

  • Configuration: Array
  • VR: 5.5
  • Life Cycle Stage: Obsolete
  • Tj: -40 to 85
MPPCs (SiPMs) for LiDAR -- S16786-0515WM
from Hamamatsu Photonics Europe

Near-infrared high-sensitivity MPPC (SiPM). The S16786-0515WM is a near-infrared high-sensitivity MPPC (SiPM) designed for LiDAR applications. The smaller SPAD (Single Photon Avalanche Diode) size improves the dynamic range, and the microlens provide a high PDE (Photon Detection Efficiency). And... [See More]

  • Configuration: Array
  • Package: Glass epoxy
  • CT: 8
Electronic Wholesale - SP0502BAJT -- 1256841-SP0502BAJT [SP0502BAJT from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1256841-SP0502BAJT. Packaging: Tape and Reel. Type: Zener. Mounting Style: SMD. Applications: General Purpose. Unidirectional Channels: 2. Power Line Protection: No. Categories: Circuit Protection. Supplier Device Package: SC-70-3. Status:... [See More]

  • Configuration: Array
  • VR: 5.5
  • Life Cycle Stage: Obsolete
  • Tj: -40 to 85
Electronic Wholesale - SP0504BAHT -- 1256842-SP0504BAHT [SP0504BAHT from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1256842-SP0504BAHT. Packaging: Tape and Reel. Type: Zener. Mounting Style: SMD. Applications: General Purpose. Unidirectional Channels: 4. Power Line Protection: No. Categories: Circuit Protection. Supplier Device Package: SOT-23-5. Status:... [See More]

  • Configuration: Array
  • VR: 5.5
  • Life Cycle Stage: Obsolete
  • Tj: -40 to 85
TVS - TVS - Diodes - SP0504BAJT -- 1256843-SP0504BAJT [SP0504BAJT from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1256843-SP0504BAJT. Packaging: Tape and Reel. Type: Zener. Mounting Style: SMD. Applications: General Purpose. Unidirectional Channels: 4. Power Line Protection: No. Categories: Circuit Protection. Supplier Device Package: SC-70-5. Status:... [See More]

  • Configuration: Array
  • VR: 5.5
  • Life Cycle Stage: Obsolete
  • Tj: -40 to 85
TVS - TVS - Diodes - SP0505BAHT -- 1256844-SP0505BAHT [SP0505BAHT from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1256844-SP0505BAHT. Packaging: Tape and Reel. Type: Zener. Mounting Style: SMD. Applications: General Purpose. Unidirectional Channels: 5. Power Line Protection: No. Categories: Circuit Protection. Supplier Device Package: SOT-23-6. Status:... [See More]

  • Configuration: Array
  • VR: 5.5
  • Life Cycle Stage: Obsolete
  • Tj: -40 to 85
TVS - TVS - Diodes - SP0505BAJT -- 1256845-SP0505BAJT [SP0505BAJT from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1256845-SP0505BAJT. Packaging: Tape and Reel. Type: Zener. Mounting Style: SMD. Applications: General Purpose. Unidirectional Channels: 5. Power Line Protection: No. Categories: Circuit Protection. Supplier Device Package: SC-70-6. Status:... [See More]

  • Configuration: Array
  • VR: 5.5
  • Life Cycle Stage: Obsolete
  • Tj: -40 to 85
Diode Arrays -- BAS31,215 [BAS31,215 from Nexperia B.V.]
from ODG (Origin Data Global)

DIODE ARRAY AVALANCHE 90V SOT23 [See More]

  • Configuration: Array
  • VR: 90
  • VF: 1
  • IR: 1.00E-4
DIODE ARRAY AVALANCHE 90V SOT23 -- 554-BAS35,215 [BAS35,215 from Nexperia B.V.]
from Utmel Electronic Limited

DIODE ARRAY AVALANCHE 90V SOT23 [See More]

  • Configuration: Array
  • VF: 1
  • Life Cycle Stage: Active
  • IF: 150
0.15pF 22kV avalanche diodes -- SP3522-01ETG
from Littelfuse, Inc.

The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in... [See More]

  • Configuration: Array
  • CT: 0.1500
  • VR: 7
  • RoHS Compliant: RoHS
0.35pF 20kV Bidirectional Discrete TVS - Qualified to AEC-Q101 -- SP3022-01ETG
from Littelfuse, Inc.

The SP3022-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum... [See More]

  • Configuration: Array
  • CT: 0.3500
  • VBR: 6 to ?
  • RoHS Compliant: RoHS
0.35pF 30kV Bidirectional Discrete TVS -- SP3042-01WTG
from Littelfuse, Inc.

The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]

  • Configuration: Array
  • CT: 0.3500
  • VR: 5.3
  • RoHS Compliant: RoHS
0.3pF 10KV Bidirectional Discrete TVS -- SP3118-01ETG
from Littelfuse, Inc.

The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]

  • Configuration: Array
  • CT: 0.3000
  • VR: 18
  • RoHS Compliant: RoHS
0.3pF 10KV Bidirectional Discrete TVS -- SP3130-01ETG
from Littelfuse, Inc.

The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]

  • Configuration: Array
  • CT: 0.3000
  • VR: 28
  • RoHS Compliant: RoHS
0.3pF 22 kV unidirectional TVS diode -- SP3530-01ETG
from Littelfuse, Inc.

This SP3530-01ETG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]

  • Configuration: Array
  • CT: 0.3000
  • VR: 7
  • RoHS Compliant: RoHS
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 -- SP3003-02JTG
from Littelfuse, Inc.

The SP3003-02JTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges... [See More]

  • Configuration: Array
  • VBR: 6.5 to ?
  • VR: 6
  • CT: 0.6500
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection -- SP3001-04JTG
from Littelfuse, Inc.

The SP3001-04JTG has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). [See More]

  • Configuration: Array
  • VBR: 7 to ?
  • VR: 6
  • CT: 0.6500
0.85pF Diode Array - Qualified to AEC-Q101 -- SP0504SHTG
from Littelfuse, Inc.

The SP0504SHTG integrates low capacitance rail-to-rail diodes with an integrated proprietary avalanche breakdown diode that protects applications against ESD, EFT and low surge events. This component is rated for the maximum IEC 61000-4-2 ESD (level 4) contact and air discharge events. Their very... [See More]

  • Configuration: Array
  • CT: 0.8500
  • VR: 6
  • RoHS Compliant: RoHS
0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection -- SP3002-04JTG
from Littelfuse, Inc.

The SP3002-04JTG has ultra low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). [See More]

  • Configuration: Array
  • VBR: 7 to ?
  • VR: 6
  • CT: 0.8500
0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection -- SP3004-04XTG
from Littelfuse, Inc.

The SP3004-04XTG has ultra-low capacitance rail-to-rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). [See More]

  • Configuration: Array
  • CT: 0.8500
  • VR: 6
  • RoHS Compliant: RoHS
1.3pF, 12A Discrete TVS Diode -- SP4023-01FTG
from Littelfuse, Inc.

The SP4023-01FTG Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd... [See More]

  • Configuration: Array
  • VBR: 16 to ?
  • VR: 15
  • CT: 1.3
1.3pF, 15A Discrete TVS Diode -- SP4022-01FTG
from Littelfuse, Inc.

The SP4022-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition... [See More]

  • Configuration: Array
  • VBR: 13.3 to ?
  • VR: 12
  • CT: 1.3
1.3pF, 7A Discrete TVS Diode -- SP4024-01FTG
from Littelfuse, Inc.

The SP4024-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition... [See More]

  • Configuration: Array
  • VBR: 26 to ?
  • VR: 24
  • CT: 1.3
11pF 24kV Bidirectional Discrete TVS -- SP1312-01WTG
from Littelfuse, Inc.

The SP1312 bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1312 TVS can safely absorb repetitive ESD strikes of ±24 kV (contact and air discharge as defined... [See More]

  • Configuration: Array
  • VBR: 13 to ?
  • VR: 12
  • CT: 11
14pF 25KV TVS Diode Array -- SP1064E-04UTG
from Littelfuse, Inc.

The SP1064E-04UTG is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb... [See More]

  • Configuration: Array
  • CT: 14
  • VR: 60
15pF 30kV Bidirectional Discrete TVS -- SP1326-01LTG
from Littelfuse, Inc.

The SP1326 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1326 TVS can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC... [See More]

  • Configuration: Array
  • CT: 15
  • VR: 5
  • RoHS Compliant: RoHS
2.5pF, 25A Discrete TVS Diode -- AQ4021-01FTG
from Littelfuse, Inc.

The AQ4021-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 25A per IEC 61000-4-5 2nd... [See More]

  • Configuration: Array
  • VBR: 6.3 to ?
  • VR: 5
  • CT: 2.5
2.5pF, 25A Discrete TVS Diode -- SP4021-01FTG
from Littelfuse, Inc.

The SP4021-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 25A per IEC 61000-4-5... [See More]

  • Configuration: Array
  • VBR: 6.3 to ?
  • VR: 5
  • CT: 2.5
2.5pF, 30A Discrete TVS Diode -- AQ4020-01FTG
from Littelfuse, Inc.

The AQ4020-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd... [See More]

  • Configuration: Array
  • VBR: 3.5 to ?
  • VR: 3.3
  • CT: 2.5
20pF 30kV Bidirectional Discrete TVS -- SP1020-01WTG
from Littelfuse, Inc.

The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level... [See More]

  • Configuration: Array
  • CT: 20
  • VR: 6
  • RoHS Compliant: RoHS
25pF, 30kV, 0201 Unidirectional TVS Diode Array for ESD Protection -- SP1006-01UTG
from Littelfuse, Inc.

Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV... [See More]

  • Configuration: Array
  • CT: 25
  • VR: 6
  • RoHS Compliant: RoHS
27V 4A 30kV 12pF SOD323 Diode Array -- AQ27COM-01FTG
from Littelfuse, Inc.

The AQ27COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The AQ27COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air... [See More]

  • Configuration: Array
  • CT: 12
  • VBR: 28 to ?
3.0pF, 30A Discrete TVS Diode -- SP4208-01FTG
from Littelfuse, Inc.

The SP4208-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd... [See More]

  • Configuration: Array
  • CT: 3
  • VR: 8
  • RoHS Compliant: RoHS
3.3V 80A Bidirectional TVS Diode Array in DFN1610 package -- SC1103C-01UTG
from Littelfuse, Inc.

3.3V 80A Bidirectional TVS Diode Array in DFN1610 package [See More]

  • Configuration: Array
  • VBR: 3.4 to ?
  • VR: 3.3
  • CT: 130