MELF Avalanche Diodes
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 100396-BYD17D,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 200V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A. Reverse Recovery Time (trr): 3 μs. [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.05
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 093384-BYD17G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 400V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A. Reverse Recovery Time (trr): 3 μs. Current -... [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.05
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 096890-BYD17G,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 400V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A. Reverse Recovery Time (trr): 3 μs. [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.05
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 099492-BYD17J,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 600V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A. Reverse Recovery Time (trr): 3 μs. [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.05
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 103957-BYD17K,135. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 800V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A. Reverse Recovery Time (trr): 3 μs. [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.05
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 092537-BYD37M. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 1000V (1kV). Current - Average Rectified (Io): 600mA. Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A. Reverse Recovery Time (trr): 300ns. Current... [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.3
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 099666-BYD37M,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 1000V (1kV). Current - Average Rectified (Io): 600mA. Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A. Reverse Recovery Time (trr): 300ns. [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 1.3
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 096336-BYD77B,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 850mA. Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A. Reverse Recovery Time (trr): 25ns. Current -... [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 0.9800
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 102166-BYD77D,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 200V. Current - Average Rectified (Io): 850mA. Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A. Reverse Recovery Time (trr): 25ns. Current -... [See More]
- Package: MELF; MELF
- Life Cycle Stage: Obsolete(EOL)
- Configuration: Single
- VF: 0.9800