SMA Avalanche Diodes
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 012380-BYG10D-E3/TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 200V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4 μs. [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from RS Components, Ltd.
Diode Ultra Fast Rectifier 600V 1.5A SMA [See More]
- Package: SMA; DO-214AC (SMA)
- RoHS Compliant: RoHS
- Configuration: Single
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 201684-BYG10D-E3/TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 200V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4... [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 865079-BYG10D-M3/TR. Series: Automotive, AEC-Q101. Features: Diode Avalanche 200 V 1.5A Surface Mount DO-214AC (SMA). Speed: Standard Recovery >500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SMA; DO-214AC (SMA)
- Configuration: Single
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 118363-BYG10G-E3/TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 400V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4 μs. [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1025548-BYG10G-E3/TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 400V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4... [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 865080-BYG10G-M3/TR. Series: Automotive, AEC-Q101. Features: Diode Avalanche 400 V 1.5A Surface Mount DO-214AC (SMA). Speed: Standard Recovery >500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SMA; DO-214AC (SMA)
- Configuration: Single
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 012381-BYG10J-E3/TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 600V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4 μs. [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1025549-BYG10J-E3/TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 600V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4... [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 865081-BYG10J-M3/TR. Series: Automotive, AEC-Q101. Features: Diode Avalanche 600 V 1.5A Surface Mount DO-214AC (SMA). Speed: Standard Recovery >500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SMA; DO-214AC (SMA)
- Configuration: Single
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 201686-BYG10J-TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 600V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4 μs. [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 865082-BYG10K-E3/TR. Features: Diode Avalanche 800 V 1.5A Surface Mount DO-214AC (SMA). Speed: Standard Recovery >500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name: BYG10. Categories: Discrete... [See More]
- Package: SMA; DO-214AC (SMA)
- Configuration: Single
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1025550-BYG10K-E3/TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Avalanche. Voltage - DC Reverse (Vr) (Max): 800V. Current - Average Rectified (Io): 1.5A. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A. Reverse Recovery Time (trr): 4... [See More]
- Package: SMA; DO-214AC (SMA)
- Life Cycle Stage: Active
- Configuration: Single
- VF: 1.15
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 865083-BYG10K-M3/TR. Series: Automotive, AEC-Q101. Features: Diode Avalanche 800 V 1.5A Surface Mount DO-214AC (SMA). Speed: Standard Recovery >500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SMA; DO-214AC (SMA)
- Configuration: Single
from LCSC Electronics Technology (HK) Limited
Single 1kV 1.15V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS [See More]
- Package: SMA
- VR: 1000
- VF: 1.15
- IR: 1.00E-3
from ODG (Origin Data Global)
DIODE AVALANCHE 1KV 1.5A DO214AC [See More]
- Package: SMA; DO-214AC, SMA
- VR: 1000
- VF: 1.15
- IR: 1.00E-3
from Utmel Electronic Limited
DIODE AVALANCHE 1KV 1.5A [See More]
- Package: SMA; DO-214AC, SMA
- VF: 1.15
- Life Cycle Stage: Active
- IF: 1500
from LCSC Electronics Technology (HK) Limited
1kV Single 1.6V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS [See More]
- Package: SMA
- VR: 1000
- VF: 1.6
- IR: 1.00E-3
from ODG (Origin Data Global)
DIODE AVALANCHE 1KV 1.5A DO214AC [See More]
- Package: SMA; DO-214AC, SMA
- VR: 1000
- VF: 1.6
- IR: 1.00E-3
from LCSC Electronics Technology (HK) Limited
Single 1.3kV 1.74V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS [See More]
- Package: SMA
- VR: 1300
- VF: 1.74
- IR: 0.0050
from ODG (Origin Data Global)
DIODE AVALANCHE 1KV 1.5A DO214AC [See More]
- Package: SMA; DO-214AC, SMA
- VR: 1000
- VF: 1.6
- IR: 1.00E-3
from LCSC Electronics Technology (HK) Limited
1kV Single 1.7V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS [See More]
- Package: SMA
- VR: 1000
- VF: 1.7
- IR: 0.0030