TO-220 Avalanche Diodes

4 Results
FFPF10UP30STTU [FFPF10UP30STTU from onsemi]
from Rochester Electronics

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 10A, 300V V(RRM), Silicon, TO-220AC [See More]

  • Package: TO-220; TO-220AC
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
Schottky Diodes & Rectifiers -- 2467004
from RS Components, Ltd.

Super Barrier Rectifier TO220AB TUBE 50P [See More]

  • Package: TO-220; TO-220AB
  • RoHS Compliant: RoHS
  • Pin Count: 2
FFPF2OU60DNTU [FFPF2OU60DNTU from onsemi]
from Rochester Electronics

Rectifier Diode, Avalanche, 1 Phase, 2 Element, 10A, 600V, TO-220AB [See More]

  • Package: TO-220; TO-220AB
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
IXYS SEMICONDUCTOR DSI30-08A Standard Power Diode, Avalanche, Single, 800 V, 30 A, 1.25 V, 300 A, 150 C -- 401-DSI30-08A [DSI30-08A from IXYS Corporation]
from Utmel Electronic Limited

IXYS SEMICONDUCTOR DSI30-08A Standard Power Diode, Avalanche, Single, 800 V, 30 A, 1.25 V, 300 A, 150 C [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Active
  • Configuration: Single
  • VF: 1.29