SOT23 Avalanche Diodes

6 Results
Low-voltage avalanche regulator diodes -- PLVA650A,215
from Nexperia B.V.

High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits. Very low dynamic impedance at low currents: approximately 5 % of conventional series. Hard breakdown knee. Low noise: approximately 10 % of conventional series. [See More]

  • Package: SOT23; SOT23 SOT23
  • IF: 250
  • VF: 9.00E-4 to 0.9000
  • IR: 0.0200
Zener Diodes -- 1037547 [PLVA650A,215 from Nexperia B.V.]
from RS Components, Ltd.

Zener Diode 5V 4% 250mW SOT23 [See More]

  • Package: SOT23; Sot-23 (to-236ab)
  • Pin Count: 3
  • Configuration: Single
  • RoHS Compliant: RoHS
Zener Diodes -- 1658782 [PLVA656A from Nexperia B.V.]
from RS Components, Ltd.

Diode, NXP, PLVA656A [See More]

  • Package: SOT23; Sot-23
  • Pin Count: 3
  • Configuration: Single
  • RoHS Compliant: RoHS
Diodes >> Avalanche Diodes -- PLVA650A,215 [PLVA650A,215 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

5V Single 900mV@10mA 250mA SOT-23 Avalanche Diodes ROHS [See More]

  • Package: SOT23
  • VR: 5
  • VF: 0.9000
  • IR: 0.0210
Diode Arrays -- BAS31,215 [BAS31,215 from Nexperia B.V.]
from ODG (Origin Data Global)

DIODE ARRAY AVALANCHE 90V SOT23 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • VF: 1
  • Configuration: Array
  • VR: 90
DIODE ARRAY AVALANCHE 90V SOT23 -- 554-BAS35,215 [BAS35,215 from Nexperia B.V.]
from Utmel Electronic Limited

DIODE ARRAY AVALANCHE 90V SOT23 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Life Cycle Stage: Active
  • Configuration: Array
  • VF: 1