Automatic / Indexing Metallographic Grinding and Polishing Equipment
from Precision Surfacing Solutions
One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic versions to sophisticated, processor-controlled machines. [See More]
- Automation / Material Handling: Automatic; PLC
- Mounting: Bench / Pedestal
- Type: Polisher
- Rotary Speed: 40
from EXAKT Technologies, Inc.
Surface grinder maintains plane parallel grinding. Features. EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the... [See More]
- Automation / Material Handling: Automatic
- Mounting: Bench / Pedestal
- Type: Grinders
- Industry Applications: Medical Devices or Biotech Parts; Electronics
from Precision Surfacing Solutions
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a... [See More]
- Automation / Material Handling: Automatic
- Mounting: Floor
- Type: Grinders
- Rotary Speed: 0 to 300