Polisher Metallographic Grinding and Polishing Equipment

4 Results
Compumet 300 Variable Speed Polisher with Central Pressure Polishing Head, 12" Semi-Automatic with PLC Controls
from Precision Surfacing Solutions

One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic versions to sophisticated, processor-controlled machines. [See More]

  • Type: Polisher
  • Rotary Speed: 40
  • Mounting: Bench / Pedestal
  • AC Voltage & Phase: 220V; Single Phase
Double Wheel Single / Variable Speed Polisher, 8" Manual System -- LS1/LS2
from Precision Surfacing Solutions

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]

  • Type: Polisher
  • Rotary Speed: 0 to 300
  • Mounting: Bench / Pedestal
  • Power: 0.2412 to 0.3351
Single Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System -- LS1
from Precision Surfacing Solutions

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines. [See More]

  • Type: Polisher
  • Rotary Speed: 300
  • Mounting: Bench / Pedestal
  • Power: 0.2412
Single Speed Polisher, 8" Manual System -- LS1
from Precision Surfacing Solutions

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]

  • Type: Polisher
  • Rotary Speed: 300
  • Mounting: Bench / Pedestal
  • Power: 0.2412