Three-Phase Metallographic Grinding and Polishing Equipment

3 Results
Robomet, Fully Automatic Grinding/Polishing Systems
from Precision Surfacing Solutions

ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a... [See More]

  • AC Voltage & Phase: 380V; Three Phase
  • Mounting: Floor
  • Type: Grinders
  • Rotary Speed: 0 to 300
Two Speed Polisher with Central Pressure Polishing Head, 12" Semi-Automatic System -- LS3
from Precision Surfacing Solutions

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines. [See More]

  • AC Voltage & Phase: 380V; Three Phase
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 150 to 300
Two Speed Polisher, 12" Manual System -- LS3
from Precision Surfacing Solutions

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]

  • AC Voltage & Phase: 380V; Three Phase
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 150 to 300