Grinder Metallographic Grinding and Polishing Equipment

3 Results
Belt Grinder -- BG100
from Precision Surfacing Solutions

For wet or dry belt grinder for coarse grinding using 4" x 36" abrasive belts.. Features an specimen mount attachment for safety to hold the mounts perpendicular and includes a wet sink for rinsing samples. [See More]

  • Type: Grinders; Contact wheel or drum grinding or sanding
  • Mounting: Bench / Pedestal
Grinding System -- EXAKT 400 CS
from EXAKT Technologies, Inc.

Surface grinder maintains plane parallel grinding. Features. EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the... [See More]

  • Type: Grinders
  • Industry Applications: Medical Devices or Biotech Parts; Electronics
  • Mounting: Bench / Pedestal
  • Materials Prepared: Metal; Ceramics / Glass; Plastics or Composites; Asphalt, Paper Fibers
Compuplan, Coarse Grinding Machines
from Precision Surfacing Solutions

A powerful and fast plane grinding machine for pre-grinding of metallographic samples. Time and cost can be dramatically reduced by eliminating some subsequent grinding steps and savings on consumables. [See More]

  • Type: Grinders
  • Rotary Speed: 1500
  • Mounting: Floor
  • Power: 4.02