Floor Mounted / Stationary (Machine Tools) Metallographic Grinding and Polishing Equipment
2 Results
Compuplan, Coarse Grinding Machines
from Precision Surfacing Solutions
from Precision Surfacing Solutions
A powerful and fast plane grinding machine for pre-grinding of metallographic samples. Time and cost can be dramatically reduced by eliminating some subsequent grinding steps and savings on consumables. [See More]
- Mounting: Floor
- Rotary Speed: 1500
- Type: Grinders
- Power: 4.02
Robomet, Fully Automatic Grinding/Polishing Systems
from Precision Surfacing Solutions
from Precision Surfacing Solutions
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a... [See More]
- Mounting: Floor
- Rotary Speed: 0 to 300
- Type: Grinders
- AC Voltage & Phase: 380V; Three Phase