Variable / Multi-speed Metallographic Grinding and Polishing Equipment
from Precision Surfacing Solutions
One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic versions to sophisticated, processor-controlled machines. [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Mounting: Bench / Pedestal
- Type: Polisher
- Rotary Speed: 40
from Precision Surfacing Solutions
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Mounting: Bench / Pedestal
- Type: Polisher
- Rotary Speed: 0 to 300
from Precision Surfacing Solutions
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines. [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Mounting: Bench / Pedestal
- Type: Polisher
- Rotary Speed: 150 to 300
from Precision Surfacing Solutions
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]
- Spindle Options / Orientation: Variable / Multi-Speed
- Mounting: Bench / Pedestal
- Type: Polisher
- Rotary Speed: 150 to 300