Bench Metallographic Grinding and Polishing Equipment

7 Results
Belt Grinder -- BG100
from Precision Surfacing Solutions

For wet or dry belt grinder for coarse grinding using 4" x 36" abrasive belts.. Features an specimen mount attachment for safety to hold the mounts perpendicular and includes a wet sink for rinsing samples. [See More]

  • Mounting: Bench / Pedestal
  • Type: Grinders; Contact wheel or drum grinding or sanding
Grinding System -- EXAKT 400 CS
from EXAKT Technologies, Inc.

Surface grinder maintains plane parallel grinding. Features. EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the... [See More]

  • Mounting: Bench / Pedestal
  • Industry Applications: Medical Devices or Biotech Parts; Electronics
  • Type: Grinders
  • Materials Prepared: Metal; Ceramics / Glass; Plastics or Composites; Asphalt, Paper Fibers
Compumet 300 Variable Speed Polisher with Central Pressure Polishing Head, 12" Semi-Automatic with PLC Controls
from Precision Surfacing Solutions

One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic versions to sophisticated, processor-controlled machines. [See More]

  • Mounting: Bench / Pedestal
  • Rotary Speed: 40
  • Type: Polisher
  • AC Voltage & Phase: 220V; Single Phase
Double Wheel Single / Variable Speed Polisher, 8" Manual System -- LS1/LS2
from Precision Surfacing Solutions

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]

  • Mounting: Bench / Pedestal
  • Rotary Speed: 0 to 300
  • Type: Polisher
  • Power: 0.2412 to 0.3351
Roll Grinder -- RG500
from Precision Surfacing Solutions

This 5-station abrasive roll grinder uses 3-7/16" wide abrasive rolls and offers 5 stations for coarse to fine grinding. With the addition of the 5th station a near polished specimen can be obtained using a 800 grit SiC paper. Features an easy to advance system for providing fresh abrasive for... [See More]

  • Mounting: Bench / Pedestal
  • Type: Grinders
Single Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System -- LS1
from Precision Surfacing Solutions

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines. [See More]

  • Mounting: Bench / Pedestal
  • Rotary Speed: 300
  • Type: Polisher
  • Power: 0.2412
Single Speed Polisher, 8" Manual System -- LS1
from Precision Surfacing Solutions

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]

  • Mounting: Bench / Pedestal
  • Rotary Speed: 300
  • Type: Polisher
  • Power: 0.2412