Full Bridge Semiconductor Power Modules
from Infineon Technologies AG
CIPOS ™ Nano 250 V, 4 A full-bridge Intelligent Power Module. CIPOS ™ Nano 250 V, 4 A full-bridge OptiMOS ™ based intelligent power module with open source in PQFN 12x10 mm package, providing a compact motor drive solution for single phase motor applications. Summary of Features. [See More]
- Configuration: Full Bridge; Full-Bridge
- Package: QFN 12x10
- Technology: Intelligent Power Module (IPM)
- Input Current: 4
from Microchip Technology, Inc.
MOSFETs. Low RDSon. Low input and Miller capacitance. Low gate charge. Avalanche energy rated. Very rugged. Kelvin source for easy drive. Low stray inductance. Outstanding performance at high frequency operation. Direct mounting to heatsink (isolated package). Internal thermistor for temperature... [See More]
- Configuration: Full Bridge
- Output Voltage: 1000
- Technology: MOSFET
- Output Current: 13
from Microchip Technology, Inc.
FREDFETs. Low RDSon. Low input and Miller capacitance. Low gate charge. Fast intrinsic reverse diode. Avalanche energy rated. Very rugged. Kelvin source for easy drive. Low stray inductance. Outstanding performance at high frequency operation. Direct mounting to heatsink (isolated package). Low... [See More]
- Configuration: Full Bridge
- Output Voltage: 1000
- Technology: MOSFET
- Output Current: 14
from Microchip Technology, Inc.
IGBT 4 fast. Low voltage drop. Low tail current. Low leakage current. Kelvin emitter for easy drive. Low stray inductance. Stable temperature behavior. Very rugged. Direct mounting to heatsink (isolated package). Low junction to case thermal resistance. Internal thermistor for temperature monitoring... [See More]
- Configuration: Full Bridge
- Output Current: 150
- Technology: IGBT
from Microchip Technology, Inc.
IGBT 4 fast. Low voltage drop. Low tail current. Low leakage current. Kelvin emitter for easy drive. Low stray inductance. Stable temperature behavior. Very rugged. Direct mounting to heatsink (isolated package). Low junction to case thermal resistance. Internal thermistor for temperature monitoring... [See More]
- Configuration: Full Bridge
- Output Current: 25
- Technology: IGBT
from Microchip Technology, Inc.
SiC Power MOSFET. Low RDS(on). High temperature performance. Kelvin source for easy drive. Low stray inductance. Internal thermistor for temperature monitoring (optional). High efficiency converter. Outstanding performance at high frequency operation. Stable temperature behavior. Direct mounting to... [See More]
- Configuration: Full Bridge
- Output Voltage: 1200
- Technology: SiC