Position Feedback Grippers
from OMEGA Engineering, Inc.
DCT Series Pneumatic Grippers are angular grippers with a 180 ° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces, but consideration must be given to... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from OMEGA Engineering, Inc.
DPG Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws can be mounted on the bottom or side and are supported throughout the length of the body to make this gripper an extremely robust, yet compact,... [See More]
- Style: Parallel
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double; Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
from OMEGA Engineering, Inc.
DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero... [See More]
- Style: Parallel
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double; Double Action Spring Assist Close (optional feature)