Steel Grippers

39 Results
Replaceable Grippers -- 23702
from Jergens, Inc.

Jergens Replaceable Grippers are available in "Hardened Tool Steel" and "Carbide-Tipped" materials. The points of the grippers embed themselves into the workpiece giving greater holding power with less actual pressure. Replaceable Grippers may be held in place using either a set screw on the flat of... [See More]

  • Jaw Material: Steel; Low Carbon Steel
Tapered Replaceable Grippers -- 23801
from Jergens, Inc.

Jergens Tapered Replaceable Grippers make it easier to modify soft top jaws, strap clamps, or fixtures to hold irregularly shaped material. Tapered Replaceable Grippers can be installed from one side using a combination center drill, a tap, and a box wrench. There is no need to drill through holes... [See More]

  • Jaw Material: Steel; 8620 Steel
Angular Gripper -- GH "A" Series - 2 Finger
from R&I Manufacturing Co.

• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
AG Series Angular Gripper -- AG 010 Series
from ASCO

The AG Series angular gripper utilizes a double acting piston with a dual pivot system. The piston has a single center pivot that drives each gripper jaw open and closed. The gripper jaws have an independent stationary pivot which each jaw arcs about. The ratio between the piston and jaw pivots has... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
2-Jaw Self-Centering Angular Pneumatic Sprue Gripper -- DD Series
from GIMATIC S.r.l.

2-jaw self-centering angular pneumatic sprue gripper, series DD. • Single acting with spring opening. • Very high closing force. • Several mounting accessories. • Optional magnetic sensors. • Steel jaws. • FDA-H1 food-grade grease. • Protection against the entry of... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
Angular Pneumatic Gripper -- 5300
from PHD, Inc.

Double-acting for either internal or external gripping applications. Optional internal springs allow the unit to be used as a single-acting gripper, for additional grip force, or for grasping an object without air pressure. Advantages: Heavy duty construction, pneumatic service, high grip force,... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • 180°: 180° Open
Angular Gripper -- AGA-20
from AGI - American Grippers Inc.

High gripping force to weight ratio. Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
Grippers -- SERIES GPD5000
from Zimmer Group

Steel Linear Guide –. The superior guidance system concept. The steel/steel guide stands for lasting precision, durability and long service life —featuring maintenance intervals of up to 30 million gripping cycles. Benefit from these features and increase the profitability and process... [See More]

  • Jaw Material: Aluminum; Steel
  • Number of Grips: 3
  • Style: Parallel
Electric Gripper S Type (Single Cam Type) -- YRG-2010S
from Yamaha Motor- Robot Division

An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed, the setup or... [See More]

  • Jaw Material: Steel
  • Actuation: Electric
  • Style: Parallel
  • Number of Grips: 2
Parallel Pneumatic Grippers Mini Series -- RPM
from OMEGA Engineering, Inc.

RPM Series Gripper is a miniature pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
180 Angular gripper-16mm bore
from Camozzi Group

180 Angular gripper-16mm bore [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
Angular Gripper -- GH "A" Series - 3 Finger
from R&I Manufacturing Co.

• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 3
GR Series Angular Gripper -- GR90 Series
from ASCO

The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism. [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
Angular Pneumatic Gripper -- 8400
from PHD, Inc.

Compact size is ideal for handling small parts in confined areas. Double-acting for either internal or external gripper applications. Advantages: Rugged construction, small size, spring assist, switches, and low cost. [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • 180°: 180° Open
Angular Gripper -- AGA-30
from AGI - American Grippers Inc.

Grippers provide up to 180º of angular jaw travel allowing the jaws to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with long stroke. Jaw rotations can be adjusted from 0-90º to allow the gripper to be custom... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
Grippers -- SERIES GPP5000
from Zimmer Group

Steel Linear Guide – The superior guidance system concept. The steel/steel guide stands for lasting precision, durability and a long service life —featuring maintenance intervals of up to 30 million gripping cycles. Benefit from these features and increase the profitability and process... [See More]

  • Jaw Material: Aluminum; Steel
  • Number of Grips: 2
  • Style: Parallel
Parallel Pneumatic Grippers Mini Series -- RPMC
from OMEGA Engineering, Inc.

RPMC Series Gripper is a miniature pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Angular Gripper -- GH "B" Series - No Lube Added
from R&I Manufacturing Co.

• Designed for non-lube machinery. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Available [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
WG Series Double Guided Wedge Gripper -- WG*50 Series
from ASCO

The WG Series, (double guided wedge parallel grippers), achieves synchronous motion with a double acting piston attached via the piston shaft to a double sided wedge. The double sided angles of the wedge convert vertical motion to synchronous horizontal motion of the jaws. The Double Guided Wedge... [See More]

  • Jaw Material: Steel; L Type is Aluminum
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Compact Precision Angular Pneumatic Gripper -- GRV
from PHD, Inc.

The Series GRV compact precision angular grippers provide large moment capacities, high grip forces, and feature a rugged construction in a very small package. The Series GRV Grippers are designed to provide a high level of performance and a long operating life for a wide range of small part... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Angular
  • 180°: 180° Open
Angular Gripper -- AGA-50
from AGI - American Grippers Inc.

Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
Pneumatic Parallel Grippers -- DPDS Parallel Pneumatic Gripper
from OMEGA Engineering, Inc.

DPDS Series Pneumatic Gripper is a small parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are attached to the bottom and are supported throughout the length of the body. Dowel holes are located in the body and jaws for exact... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Angular Gripper -- MH Series
from R&I Manufacturing Co.

DURA-GRIP MH Series of Part Placement Devices is designed to provide a low cost miniature. gripping unit for use on transfer mechanisms. The units are extremely compact in design for. operation in small applications. These air operated units grip parts internally or externally. offering the designer... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
High Capacity Electric Parallel Gripper -- EGRR
from PHD, Inc.

Series EGRR High Capacity Electric Parallel Grippers built on the field proven Series GRR chassis, the electric version offers many of the same benefits as the pneumatic with the design and flexibility of Your Motor, Your Way. The EGRR provides high grip force, long jaw travels, and high jaw loads. [See More]

  • Jaw Material: Steel
  • Actuation: Electric
  • Style: Parallel
  • Number of Grips: 2
Long Stroke Gripper -- AGW -625-2
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Angular Gripper -- RB Series
from R&I Manufacturing Co.

Stack-Pack" Grip Head, narrow profile angular gripper. This allows close center distance mounting for multiple head stacking, as required in racking/deracking, palletizing/depalletizing and other similar applications. Adjustable finger opening and closing stops, top male dovetail mounts, and front... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Angular
  • Number of Grips: 2
High Force Electric Gripper -- EGRK
from PHD, Inc.

Now with force and high speed travel adjustment!. The Series EGRK Electric Gripper brings a new level of performance in electric powered gripping devices. The unit provides exceptional gripping force and moment capacities all in a simple “Plug and Grip ” package. High precision jaw... [See More]

  • Jaw Material: Steel
  • Actuation: Electric
  • Style: Parallel
  • Number of Grips: 2
Long Stroke Gripper -- AGW -625-6
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Parallel Gripper -- JF Series
from R&I Manufacturing Co.

JF-20 Linear Gripping Device is designed to permit gripping of large parts. The device can be used as part of a transfer mechanism or utilized at an assembly station to hold a work piece in place. Parts can be gripped internally or externally and the end blocks provide the tool engineer with several... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Action: Double
Low Profile Parallel Pneumatic Gripper -- GRS
from PHD, Inc.

Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of applications. Optional... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Action: Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
Long Stroke Gripper -- AGW-250
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Parallel Gripper -- LP Series
from R&I Manufacturing Co.

DURA-GRIP LP Series of Part Placement Devices is designed to provide a low cost gripping unit for use in applications where the minimum overall height is critical. The LP series provides an exceptional amount of finger stroke when compared to other units of similar height. These air operated units... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Action: Double
Parallel Pneumatic Gripper -- 190
from PHD, Inc.

Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches. [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Long Stroke Gripper -- AGW-375-1
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Parallel Gripper -- PH Series
from R&I Manufacturing Co.

• Full range of sizes and strokes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Available [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Parallel Pneumatic Gripper -- 5300
from PHD, Inc.

Double-acting for either internal or external gripper applications. Oval piston construction provides high grip force to weight ratio. Close tolerance jaw mechanism eliminates jaw play. Advantages: Heavy duty construction, pneumatic service, high grip force, spring assist, switches. [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • 180°: 180° Open
Long Stroke Gripper -- AGW-375-2
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
Parallel Pneumatic Gripper -- GRC
from PHD, Inc.

A SHURGRIP version is available for restraining jaw movement and retaining the part upon loss of air pressure. Available in four sizes with two jaw and body styles for maximum application versatility. High grip force to weight ratio for efficient use of space and power. Advantages: Long travel,... [See More]

  • Jaw Material: Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Grip Force: 427 to 2709
Long Stroke Gripper -- AGW-375-4
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Jaw Material: Aluminum; Steel
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2