180° Open Grippers
from Festo Corporation
Lateral gripper jaw support for high torque loads. Self-centering. Gripper jaw centering options. Max. repetition accuracy [See More]
- Number of Grips: 2
- Grip Force: 30
- Action: Double
- Grip Size: 10.0
from Festo Corporation
Lateral gripper jaw support for high torque loads. Self-centering. Gripper jaw centering options. Max. repetition accuracy [See More]
- Number of Grips: 2
- Grip Force: 40
- Action: Double
- Grip Size: 16.0
from Festo Corporation
Lateral gripper jaw support for high torque loads. Self-centering. Gripper jaw centering options. Max. repetition accuracy [See More]
- Number of Grips: 2
- Grip Force: 75
- Action: Double
- Grip Size: 25.0
from Festo Corporation
Lateral gripper jaw support for high torque loads. Self-centering. Gripper jaw centering options. Max. repetition accuracy [See More]
- Number of Grips: 2
- Grip Force: 120
- Action: Double
- Grip Size: 32.0
from Festo Corporation
Lateral gripper jaw support for high torque loads. Self-centering. Gripper jaw centering options. Max. repetition accuracy [See More]
- Number of Grips: 2
- Grip Force: 200
- Action: Double
- Grip Size: 40.0
from Festo Corporation
Secure gripping thanks to precise, polished plain-bearing guides. Gripping force backup via compression springs holds the gripped workpiece securely in the event of pressure failure. Compression spring also boosts the gripping force for applications involving heavier loads. Optimum cycle times... [See More]
- Style: Angular
- Action: Double
- Number of Grips: 2
- Grip Force: 50
from Festo Corporation
Secure gripping thanks to precise, polished plain-bearing guides. Gripping force backup via compression springs holds the gripped workpiece securely in the event of pressure failure. Compression spring also boosts the gripping force for applications involving heavier loads. Optimum cycle times... [See More]
- Style: Angular
- Action: Double
- Number of Grips: 2
- Grip Force: 50
from Festo Corporation
Secure gripping thanks to precise, polished plain-bearing guides. Gripping force backup via compression springs holds the gripped workpiece securely in the event of pressure failure. Compression spring also boosts the gripping force for applications involving heavier loads. Optimum cycle times... [See More]
- Style: Angular
- Action: Double
- Number of Grips: 2
- Grip Force: 100
from FIPA Inc.
High gripping force with high gripping precision. Gripping of objects located behind large undercuts; clamping and assembly of parts. Suitable for dusty environments due to dust protection seals. Double-acting, short duty cycles. Body and jaws made of high-strength aluminum alloy. Versatile use with... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from OMEGA Engineering, Inc.
DCT Series Pneumatic Grippers are angular grippers with a 180 ° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces, but consideration must be given to... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from GIMATIC S.r.l.
Self-centering pneumatic gripper (series X). • XP- …: 2 jaw parallel gripper. • XT- …: 3 jaw parallel gripper. • XA- …: 2 jaw angular gripper. • XR- …: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light... [See More]
- Actuation: Pneumatic
- Action: Double
- Number of Grips: 2
- Grip Torque: 3 to 6.4
from AGI - American Grippers Inc.
High gripping force to weight ratio. Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from PHD, Inc.
Double-acting for either internal or external gripping applications. Optional internal springs allow the unit to be used as a single-acting gripper, for additional grip force, or for grasping an object without air pressure. Advantages: Heavy duty construction, pneumatic service, high grip force,... [See More]
- Style: Angular
- 180°: 180° Open
- Actuation: Pneumatic
- Jaw Material: Steel
from ASCO
The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism. [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from Parker Hannifin / Automation / Pneumatic - Europe
P5GC Series Universal Grippers. Parallel Grippers. Radial Grippers. Angular Grippers. Sizes 10, 16, 20 and 25 mm. Double acting with concentric clamping. Accurate guiding device (patented). Tapped holes on jaw carriers. Slots on 4 faces for sensors mounting. Stainless steel Jaw carriers [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from OMEGA Engineering, Inc.
DCT-RE Series Pneumatic Grippers are angular grippers with a spring assist. This Fail Safe spring allows the gripper to retain the component should the air pressure supply fail, it also allows the gripper to be used with a single acting mode. DCT-RE pneumatic grippers have a 180 ° jaw opening... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double Action Spring Assist Close
from GIMATIC S.r.l.
2-jaw self centering radial pneumatic gripper (series GX-S). • Double acting. • Very high gripping force at the end of the closing stroke. • Long life and reliability, maintenance free. • Various options for fastening. • Optional proximity magnetic sensors. • FDA-H1... [See More]
- Actuation: Pneumatic
- Action: Double
- Number of Grips: 2
- Grip Torque: 0.5200 to 8.6
from AGI - American Grippers Inc.
Grippers provide up to 180º of angular jaw travel allowing the jaws to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with long stroke. Jaw rotations can be adjusted from 0-90º to allow the gripper to be custom... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from PHD, Inc.
Compact size is ideal for handling small parts in confined areas. Double-acting for either internal or external gripper applications. Advantages: Rugged construction, small size, spring assist, switches, and low cost. [See More]
- Style: Angular
- 180°: 180° Open
- Actuation: Pneumatic
- Jaw Material: Steel
from GIMATIC S.r.l.
2-jaw self-centering radial pneumatic gripper (series PS). • Double acting radial motion. • The gripping force is totally available on both directions from. 0 ° to 90 °. • Light weight, due to its alloy construction. • Rugged construction. • Well protected against... [See More]
- Actuation: Pneumatic
- Action: Double
- Number of Grips: 2
- Grip Torque: 4 to 12
from AGI - American Grippers Inc.
Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the... [See More]
- Style: Angular
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double
from PHD, Inc.
Series GRB Grippers provide up to 180 ° of angular jaw travel allowing the jaws to completely retract from the work area eliminating an otherwise required axis of travel. Internal shock pads help dampen end of rotation shock and ensure quiet operation. Advantages: Robust cam design, adjustable... [See More]
- Style: Angular
- Grip Force: 106 to 22864
- Actuation: Pneumatic
- Stroke: 180
from GIMATIC S.r.l.
2-jaw self-centering radial pneumatic gripper (series PS-P). • Double acting radial motion. • The gripping force is totally available on both directions from. 0 ° to 90 °. • Lightweight, being totally in light alloy. • Flat profile. • Well protected against dusty... [See More]
- Actuation: Pneumatic
- Action: Double
- Number of Grips: 2
- Grip Torque: 2 to 36
from PHD, Inc.
The Series GRV compact precision angular grippers provide large moment capacities, high grip forces, and feature a rugged construction in a very small package. The Series GRV Grippers are designed to provide a high level of performance and a long operating life for a wide range of small part... [See More]
- Style: Angular
- 180°: 180° Open
- Actuation: Pneumatic
- Jaw Material: Steel
from PHD, Inc.
Series EGRR High Capacity Electric Parallel Grippers built on the field proven Series GRR chassis, the electric version offers many of the same benefits as the pneumatic with the design and flexibility of Your Motor, Your Way. The EGRR provides high grip force, long jaw travels, and high jaw loads. [See More]
- Style: Parallel
- Number of Grips: 2
- Actuation: Electric
- Action: Double
from PHD, Inc.
Now with force and high speed travel adjustment!. The Series EGRK Electric Gripper brings a new level of performance in electric powered gripping devices. The unit provides exceptional gripping force and moment capacities all in a simple “Plug and Grip ” package. High precision jaw... [See More]
- Style: Parallel
- Number of Grips: 2
- Actuation: Electric
- Action: Double
from PHD, Inc.
Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of applications. Optional... [See More]
- Style: Parallel
- Action: Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
- Actuation: Pneumatic
- Grip Force: 213 to 1770
from PHD, Inc.
Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches. [See More]
- Style: Parallel
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)