Stainless Steel Grippers

13 Results
Angled gripper -- HGWM-08-EO-G6
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Angled gripper -- HGWM-08-EO-G7
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Angled gripper -- HGWM-08-EO-G8
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Angled gripper -- HGWM-08-EZ-G6
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Angled gripper -- HGWM-08-EZ-G7
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Angled gripper -- HGWM-08-EZ-G8
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Angled gripper -- HGWM-12-EO-G7
from Festo Corporation

Micro gripper: compact, handy design. Mounting options with clamping spigot, with flange mounting, with Z stroke compensation. Versatile thanks to externally adaptable gripper fingers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Style: Angular
  • Action: Single
Grippers-Normally Open, Single Acting Lever Gripper -- CHM
from SAS Automation, LLC

Stainless steel, lightweight, miniature air gripper. Single acting spring return. CHM11ACK has 5mm spring loaded buffer [See More]

  • Jaw Material: Stainless
  • Action: Single
  • Actuation: Pneumatic
Four Jaw Gripper -- ML309923
from PHD, Inc.

Food grade lubrication. FDA compliant plating and materials. Stainless steel jaws [See More]

  • Jaw Material: Stainless
  • Operating Temperature: -20 to 180
  • Number of Grips: 4
Electric Gripper S Type (Single Cam Type) -- YRG-2005SS
from Yamaha Motor- Robot Division

An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed, the setup or... [See More]

  • Jaw Material: Stainless
  • Actuation: Electric
  • Style: Parallel
  • Number of Grips: 2
Parallel Pneumatic Grippers -- RPL Parallel Gripper
from OMEGA Engineering, Inc.

RPL Series Gripper is a pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side... [See More]

  • Jaw Material: Aluminum; Stainless
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2
P5GC Series Universal Gripper -- P5GC00
from Parker Hannifin / Automation / Pneumatic - Europe

P5GC Series Universal Grippers. Parallel Grippers. Radial Grippers. Angular Grippers. Sizes 10, 16, 20 and 25 mm. Double acting with concentric clamping. Accurate guiding device (patented). Tapped holes on jaw carriers. Slots on 4 faces for sensors mounting. Stainless steel Jaw carriers [See More]

  • Jaw Material: Stainless
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Parallel Pneumatic Grippers -- RPLC
from OMEGA Engineering, Inc.

RPLC Series Gripper is a pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side... [See More]

  • Jaw Material: Aluminum; Stainless
  • Actuation: Pneumatic
  • Style: Parallel
  • Number of Grips: 2