Aluminum Grippers
from Compact Automation
Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required for control. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic; Hydraulic (optional feature)
- Style: Angular
- Number of Grips: 2 (optional feature); 3 (optional feature)
from Festo Corporation
Improved gripper jaw guide. Slotted guide. Internal fixed throttling, does away with the need for external throttling in 90% of applications. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Action: Double
- Number of Grips: 2
- Grip Force: 25
from Compact Automation
Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is required for... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic; Hydraulic (optional feature)
- Style: Parallel
- Number of Grips: 2
from Festo Corporation
Improved gripper jaw guide. Slotted guide. Internal fixed throttling, does away with the need for external throttling in 90% of applications. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Action: Double
- Number of Grips: 2
- Grip Force: 50
from Festo Corporation
Improved gripper jaw guide. Slotted guide. Internal fixed throttling, does away with the need for external throttling in 90% of applications. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Action: Double
- Number of Grips: 2
- Grip Force: 90
from Festo Corporation
Improved gripper jaw guide. Slotted guide. Internal fixed throttling, does away with the need for external throttling in 90% of applications. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Action: Double
- Number of Grips: 2
- Grip Force: 120
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 10.0
- Action: Single
- Grip Size: 10.5 to 14.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 10.0
- Action: Single
- Grip Size: 10.5 to 14.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 10.0
- Action: Single
- Grip Size: 10.5 to 14.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 10.0
- Action: Single
- Grip Size: 10.5 to 14.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
11 sizes for gripping diameter from 8 to 85 mm. Direction of movement: bellows upwards or downwards. Different bellows materials: EPDM or silicone. Air connection on the side or from above. Optimized process sequence with increased quality: prevents the workpieces from being scratched. Additional... [See More]
- Jaw Material: Aluminum
- Grip Size: 12.0
- Action: Single
- Grip Size: 13.0 to 17.0
from Festo Corporation
Ideally suited to transporting thin, extremely delicate and brittle workpieces. Minimized workpiece contact, gentle workpiece handling. Low energy costs thanks to minimized air consumption. The ideal solution for minimal contact gripping and for gripping pliable, porous and brittle workpieces [See More]
- Jaw Material: Aluminum
- Operating Temperature: 32 to 140
from Festo Corporation
Ideally suited to transporting thin, extremely delicate and brittle workpieces. Minimized workpiece contact, gentle workpiece handling. Low energy costs thanks to minimized air consumption. The ideal solution for minimal contact gripping and for gripping pliable, porous and brittle workpieces [See More]
- Jaw Material: Aluminum
- Operating Temperature: 32 to 140
from Festo Corporation
Ideally suited to transporting thin, extremely delicate and brittle workpieces. Minimized workpiece contact, gentle workpiece handling. Low energy costs thanks to minimized air consumption. The ideal solution for minimal contact gripping and for gripping pliable, porous and brittle workpieces [See More]
- Jaw Material: Aluminum
- Operating Temperature: 32 to 140
from Festo Corporation
Ideally suited to transporting thin, extremely delicate and brittle workpieces. Minimized workpiece contact, gentle workpiece handling. Low energy costs thanks to minimized air consumption. The ideal solution for minimal contact gripping and for gripping pliable, porous and brittle workpieces [See More]
- Jaw Material: Aluminum
- Operating Temperature: 32 to 140
from Festo Corporation
Ideally suited to transporting thin, extremely delicate and brittle workpieces. Minimized workpiece contact, gentle workpiece handling. Low energy costs thanks to minimized air consumption. The ideal solution for minimal contact gripping and for gripping pliable, porous and brittle workpieces [See More]
- Jaw Material: Aluminum
- Operating Temperature: 32 to 140
from Festo Corporation
Ideally suited to transporting thin, extremely delicate and brittle workpieces. Minimized workpiece contact, gentle workpiece handling. Low energy costs thanks to minimized air consumption. The ideal solution for minimal contact gripping and for gripping pliable, porous and brittle workpieces [See More]
- Jaw Material: Aluminum
- Operating Temperature: 32 to 140
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Angular; Parallel
- Action: Double
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Angular; Parallel
- Action: Double
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Angular; Parallel
- Action: Double
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Angular; Parallel
- Action: Double
from Givens Engineering Inc.
Lightweight, high-moment capacity pneumatic grippers developed specifically for lift assists. The grippers are single acting (there is one stationary, and one moving jaw). These grippers are ideal for holding large, heavy (50-300 lbs) parts. The STD-G24 grippers are an excellent choice for lift... [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Actuation: Pneumatic
- Action: Single
from ASCO
The PG6J80 Series 6 finger gripper design utilizes a dual acting piston to open and close gripper jaws. All six jaws are synchronized for accurate positioning. The included ejectors operate independent of the gripper jaws, providing a convenient method to strip parts from the jaws. An example of... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 6
from GIMATIC S.r.l.
One finger angular pneumatic grippers for clamping, series OF. • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 1
from PHD, Inc.
Series GRB Grippers provide up to 180 ° of angular jaw travel allowing the jaws to completely retract from the work area eliminating an otherwise required axis of travel. Internal shock pads help dampen end of rotation shock and ensure quiet operation. Advantages: Robust cam design, adjustable... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Grip Force: 106 to 22864
from R&I Manufacturing Co.
• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from OMEGA Engineering, Inc.
RPL Series Gripper is a pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side... [See More]
- Jaw Material: Aluminum; Stainless
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from Robot System Products
Robot System Products has a wide range of standard robot peripheral grippers. They are available for all major robot brands and come with complete documentation. Tried and tested T-groove for gripping at max. loads. Fast and effi cient gripping. Centric gripping of round and angular workpieces. [See More]
- Jaw Material: Aluminum; Steel (optional feature)
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
High gripping force with high gripping precision. Gripping of objects located behind large undercuts; clamping and assembly of parts. Suitable for dusty environments due to dust protection seals. Double-acting, short duty cycles. Body and jaws made of high-strength aluminum alloy. Versatile use with... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from Zimmer Group
Steel Linear Guide –. The superior guidance system concept. The steel/steel guide stands for lasting precision, durability and long service life —featuring maintenance intervals of up to 30 million gripping cycles. Benefit from these features and increase the profitability and process... [See More]
- Jaw Material: Aluminum; Steel
- Number of Grips: 3
- Style: Parallel
from AGI - American Grippers Inc.
High gripping force to weight ratio. Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from ASCO
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. Felxible mounting, thru hole for SHCS, tapped from opposite side. Dowel holes for locating. Hardcoated aluminum body. Sensing tracks for Hall effect switches. Optional stripper plate (TJ30 series). [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 3
from GIMATIC S.r.l.
One finger angular pneumatic grippers for clamping, series OF. • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 1
from PHD, Inc.
Versatile wide body gripper has large tool surfaces for ease of tooling attachment. The long stroke capability of this gripper combined with its heavy duty jaw guides provide a very robust gripping package. Advantages: Long jaw travel, wide range of applications, high performance, dependability. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Stroke: 10.0 to 58.5
from R&I Manufacturing Co.
• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 3
from OMEGA Engineering, Inc.
RPLC Series Gripper is a pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side... [See More]
- Jaw Material: Aluminum; Stainless
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Grippers for undercuts, clamping, mounting and pick & place applications. Double-acting: Inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from Zimmer Group
Steel Linear Guide – The superior guidance system concept. The steel/steel guide stands for lasting precision, durability and a long service life —featuring maintenance intervals of up to 30 million gripping cycles. Benefit from these features and increase the profitability and process... [See More]
- Jaw Material: Aluminum; Steel
- Number of Grips: 2
- Style: Parallel
from AGI - American Grippers Inc.
Grippers provide up to 180º of angular jaw travel allowing the jaws to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with long stroke. Jaw rotations can be adjusted from 0-90º to allow the gripper to be custom... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from ASCO
The WBG Series utilizes independent pistons to power the jaws open and closed. Jaws utilize a rack & pinion for synchronization which are independent from force rods and support rods. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from GIMATIC S.r.l.
One finger angular pneumatic grippers for clamping, series OF. • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 1
from R&I Manufacturing Co.
• Designed for non-lube machinery. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Available [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from OMEGA Engineering, Inc.
RPM Series Gripper is a miniature pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Grippers with high gripping force taking high bending moments. Compact design. Double-acting for inside / outside gripping and short duty cycles. Body made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from AGI - American Grippers Inc.
Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from ASCO
The WG Series, (double guided wedge parallel grippers), achieves synchronous motion with a double acting piston attached via the piston shaft to a double sided wedge. The double sided angles of the wedge convert vertical motion to synchronous horizontal motion of the jaws. The Double Guided Wedge... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from R&I Manufacturing Co.
DURA-GRIP MH Series of Part Placement Devices is designed to provide a low cost miniature. gripping unit for use on transfer mechanisms. The units are extremely compact in design for. operation in small applications. These air operated units grip parts internally or externally. offering the designer... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from OMEGA Engineering, Inc.
RPMC Series Gripper is a miniature pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Gripper with high gripping force. Double-acting for inside / outside gripping and short duty cycles. Single-acting: Normally open (NO), compressed air for closing, opening via return spring. Body and jaws made of high-strength aluminum alloy. Options. - Base jaws for customization. - Sensors for... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from R&I Manufacturing Co.
Stack-Pack" Grip Head, narrow profile angular gripper. This allows close center distance mounting for multiple head stacking, as required in racking/deracking, palletizing/depalletizing and other similar applications. Adjustable finger opening and closing stops, top male dovetail mounts, and front... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from OMEGA Engineering, Inc.
DCT Series Pneumatic Grippers are angular grippers with a 180 ° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces, but consideration must be given to... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from FIPA Inc.
Grippers with high gripping force. Compact design. Double-acting for inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Jaw Material: Aluminum
- Number of Grips: 3
- Actuation: Pneumatic
- Action: Double
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from R&I Manufacturing Co.
JF-20 Linear Gripping Device is designed to permit gripping of large parts. The device can be used as part of a transfer mechanism or utilized at an assembly station to hold a work piece in place. Parts can be gripped internally or externally and the end blocks provide the tool engineer with several... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from OMEGA Engineering, Inc.
DCT-RE Series Pneumatic Grippers are angular grippers with a spring assist. This Fail Safe spring allows the gripper to retain the component should the air pressure supply fail, it also allows the gripper to be used with a single acting mode. DCT-RE pneumatic grippers have a 180 ° jaw opening... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from FIPA Inc.
Grippers with stroke more than double of GR04.125 at same gripping force. Compact and flat design. Double-acting for inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 3
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from R&I Manufacturing Co.
DURA-GRIP LP Series of Part Placement Devices is designed to provide a low cost gripping unit for use in applications where the minimum overall height is critical. The LP series provides an exceptional amount of finger stroke when compared to other units of similar height. These air operated units... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from OMEGA Engineering, Inc.
DPG Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws can be mounted on the bottom or side and are supported throughout the length of the body to make this gripper an extremely robust, yet compact,... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Expansion grippers for small or lightweight parts. Compact and lightweight design. Food grade gripper heads (FDA approved material). Body made of high-strength, anodized aluminum. Gripper heads can be easily exchanged. Optional monitoring of piston position [See More]
- Jaw Material: Aluminum
- Dimensions & Weight: 21 g
- Grip Size: 14.0
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from R&I Manufacturing Co.
• Full range of sizes and strokes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Available [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from OMEGA Engineering, Inc.
DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Single-acting grippers with high holding force. Gripper bellow expanded by pneumatically driven piston, clamps workpiece at its inner surface. Ventilation of gripper resets piston and bellow and releases workpiece. Piston movement adjustable to position of gripped object. Holding force controlled by... [See More]
- Jaw Material: Aluminum
- Dimensions & Weight: 25 - 83 g
- Action: Single
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Gripper for large strokes for handling large parts. Double-acting for inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Parallel
- Action: Double
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Grippers for large strokes for handling large parts. Double-acting for inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Parallel
- Action: Double
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Medium sized gripper for adapting customized jaws. Wide opening for large sprues. Exchangeable jaws available. Body and jaws made of high-strength anodized aluminum alloy [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece. Gripper with wide opening jaws for large sprues. Gap-free closing for flat sprues. Body and jaws made of high-strength anodized aluminum alloy [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Clamping diameter 10 mm. GR04.101A: Inductive PNP or NPN sensor with 3 pin male connector, length 0.3 m. - direct part detection, large area sensor activation. GR04.104: Magnetive PNP or NPN sensor with 3 pin male connector, length 0.3 m. - indirect part detection, signal when jaws are closed... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Clamping diameter 10 mm. GR04.102A: Double-acting to enable short duty cycles. GR04.100, GR04.102A: Jaws made of anodized aluminum alloy. GR04.105: Sawtooth jaws made of zinc plated steel for a higher gripping force. GR04.106: Jaws with interchangeable HNBR pads for gentle gripping. Body made of... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws are T-Slot Bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, this allowing for compliance with OSHA regulations. [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Clamping diameter 20 mm. GR04.131B with rounded sawtooth for a higher gripping force. GR04.131H with interchangeable HNBR Pads for gentle gripping. Easy assembly / disassembly of the gripper jaws. Compatible to non self-centering when the centering bolt is removed. Body and jaws made of anodized... [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.Spreading jaws and Ejector jaws have independent pistons to provide exact timing of O-ring placement.Compact design with long adjustable stroke.True parallel jaw motion for easy tooling. [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2; 4; 6; >6
from FIPA Inc.
Grippers with high gripping force and very wide jaw opening for large sprues. Narrow closing gap for flat sprues (model A closes gap-free!). Self-centering factory setting. Large area sensor activation, regardless of sprue position. Easy assembly / disassembly of the gripper jaws without snap-rings. [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
The O-Ring gripper is made for picking and placing O-Rings on the parts.The 6-Finger Gripper has two pistons which are driven independently of each other. The spreading jaws are double acting and the ejecting jaws are single acting. When pressure is applied to the first piston, 6 parallel jaws... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2; 3; 6
from FIPA Inc.
Grippers with high gripping force and wide jaw opening for large sprues. Narrow closing gap for flat sprues. Signals when jaws are closed because no part has been gripped. Sensor with no moving parts for increased mechanical stability. Body and jaws made of high-strength anodized aluminum alloy [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this allowing for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Grippers with high gripping force and narrow closing gap for flat sprues. Large area sensor activation, regardless of sprue position. Easy exchange of jaws without snap-rings. Body and jaws made of high-strength anodized aluminum alloy [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this allowing for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Clamping diameter 20 mm. Grippers with wide opening jaws and high gripping force. self-centering. Large area sensor activation, regardless of sprue position. Easy assembly / disassembly of the gripper jaws. Jaws made of zinc plated steel. Body and jaws made of anodized aluminum. Principle of... [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Angular
- Action: Single
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this allowing for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Clamping diameter 20 mm. Grippers with wide opening jaws and high gripping force. GR04.2016S with sawtooth jaws for a higher gripping force. GR04.2016H with interchangeable HNBR Pads for gentle gripping. Easy assembly / disassembly of the gripper jaws. Jaws made of zinc plated steel. If a sprue... [See More]
- Jaw Material: Aluminum
- Number of Grips: 2
- Style: Angular
- Action: Single
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this allowing for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Gripper for small sprues and restricted space requirements. High gripping force and wide jaw opening. Body and jaws made of high-strength anodized aluminum alloy [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws machined from S7 tool steel to prevent jaw breakage.Ultra high gripping force to weight ratio.Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Piston seals are quad ring type for long service life.Additional side mounting holes and side air ports for... [See More]
- Jaw Material: Aluminum; Steel; S7 Tool Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from FIPA Inc.
Gripper for small sprues and restricted space requirements. High gripping force and wide jaw opening. Part control via indirect sensing. - Sensor activated if no part has been gripped. Body and jaws made of high-strength anodized aluminum alloy [See More]
- Jaw Material: Aluminum
- Actuation: Pneumatic
- Style: Angular
- Number of Grips: 2
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are quad-ring type for long service life.Additional side mounting holes and side air ports for optional mounting... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio Compact design with long stroke True parallel jaw motion for easy tooling Units are permanently lubricated for non-lube air operation, this allowing for... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from AGI - American Grippers Inc.
Ultra high gripping force to weight ratio. True parallel jaw motion for easy tooling. Totally sealed unit with air purge: (i) Unit can be slightly pressurized to prevent debris or coolant from entering (ii). A vacuum can be applied to evacuate any contaminants from inside the unit in a clean room... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supproted to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. Compact design with long stroke. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for OSHA... [See More]
- Jaw Material: Aluminum; Steel
- Actuation: Pneumatic
- Style: Parallel
- Number of Grips: 2