3 Grippers
from RS Components, Ltd.
SMC MHF2-12DR Pneumatic Gripper [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Number of Grips: 3
- Action: Double
- Style: Angular
- Grip Force: 50
from RS Components, Ltd.
SMC MHS2-16D Pneumatic Gripper [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Number of Grips: 3
- Action: Double
- Style: Angular
- Grip Force: 150
from RS Components, Ltd.
SMC MHS3-50D Pneumatic Gripper [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
from Festo Corporation
Heavy-duty, precision T-slot guide for gripper jaws. High gripping force with compact size. Max. repetition accuracy. Wide range of options for mounting on actuator units [See More]
- Number of Grips: 3
- Action: Double
- Style: Angular
- Grip Force: 250
from RS Components, Ltd.
SMC MHS3-20D Pneumatic Gripper [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from Festo Corporation
Precise gripping with centric movements despite high torque loads. Ideal for very harsh environments. 5 sizes with up to 12 mm stroke/jaw. Repetition accuracy of 0 … 0.05 mm [See More]
- Number of Grips: 3
- Action: Double
- Style: Angular
- Grip Force: 300
from RS Components, Ltd.
PINCE OUVERT. PARALL. CORPS CYLINDRIQUE [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
from Festo Corporation
Precise gripping with centric movements despite high torque loads. Ideal for very harsh environments. 5 sizes with up to 12 mm stroke/jaw. Repetition accuracy of 0 … 0.05 mm [See More]
- Number of Grips: 3
- Action: Double
- Style: Angular
- Grip Force: 300
from RS Components, Ltd.
SMC MHSH3-25D Pneumatic Gripper [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
from Festo Corporation
Precise gripping with centric movements despite high torque loads. Ideal for very harsh environments. 5 sizes with up to 12 mm stroke/jaw. Repetition accuracy of 0 … 0.05 mm [See More]
- Number of Grips: 3
- Action: Double
- Style: Angular
- Grip Force: 300
from GIMATIC S.r.l.
Self-centering pneumatic gripper (series X). • XP- …: 2 jaw parallel gripper. • XT- …: 3 jaw parallel gripper. • XA- …: 2 jaw angular gripper. • XR- …: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from Robotiq
The Robotiq 3-Finger adaptive gripper is an ideal option for maximum versatility and flexibility: picks up any object of any shape. Adapts to the object ’s shape for a solid grip, so you can focus on the task and not the grasping. With force, position and speed control for each individual and... [See More]
- Number of Grips: 3
- Actuation: Electric
- Style: Angular
- Grip Force: 30 to 70
from FIPA Inc.
Grippers with high gripping force. Compact design. Double-acting for inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Number of Grips: 3
- Action: Double
- Actuation: Pneumatic
- Grip Force: 14 to 500
from AGI - American Grippers Inc.
The O-Ring gripper is made for picking and placing O-Rings on the parts.The 6-Finger Gripper has two pistons which are driven independently of each other. The spreading jaws are double acting and the ejecting jaws are single acting. When pressure is applied to the first piston, 6 parallel jaws... [See More]
- Number of Grips: 2; 3; 6
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from Camozzi Group
Three finger gripper-125mm bore [See More]
- Number of Grips: 3
- Action: Single; Double
- Actuation: Pneumatic
from SoftGripping
Meet our new customized SoftGripper, brought to you straight from the world of industrial automation to the classroom: The Educational SoftGripper. The multifunctional and robust design makes this SoftGripper great for the education sector. Collision of the robot with surfaces or objects? No drama,... [See More]
- Number of Grips: 3
from DH-Robotics Technology Co., Ltd.
The DH Robotics DH-3 is a sophisticated three-finger gripper that excels in its ability to handle a wide variety of object shapes and sizes, making it a versatile tool for various industrial applications. Its unique envelope adaptive capture feature allows it to securely grip round, spherical, or... [See More]
- Number of Grips: 3
- Actuation: Electric
- Style: Parallel
- Grip Force: 10 to 65
from GIMATIC S.p.A.
• Double-acting drive. • Very high performance/price ratio. • Lightweight, as light alloy and plastic resin had been utilized. • Gripper mounting possible on two sides. • Optional magnetic sensors. • FDA-H1 food-grade grease. [See More]
- Number of Grips: 3
- Action: Double
- Style: Parallel
from PHD, Inc.
Double-acting for either internal or external gripping applications. Rugged jaw and body construction can withstand high impact and shock loads. Available in four sizes to cover a wide range of application requirements. Advantages: Lightweight, pneumatic service, and switches. [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Angular
- 180°: 180° Open
from OnRobot A/S
The OnRobot 3FG15 Finger Gripper stands out as a versatile solution for gripping cylindrical objects, making it particularly well-suited for machine-tending applications like CNC lathe machines. Notably, the gripper's design incorporates automatic centering of workpieces, resulting in swift... [See More]
- Number of Grips: 3
- Actuation: Electric
- Style: Angular; Parallel
- Grip Force: 10 to 240
from Yamaha Motor- Robot Division
An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed, the setup or... [See More]
- Number of Grips: 3
- Actuation: Electric
- Style: Parallel
- Action: Double
from R&I Manufacturing Co.
• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Angular
- Action: Double (optional feature); Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
from Pneumax S.p.A.
Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc. [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from Kosmek USA Ltd.
Compact Body with High-Gripping Force. Ability to Install Auto Switches for Gripper Detection [See More]
- Number of Grips: 3
- Grip Force: 187 to 3707
- Style: Angular
- Stroke: 8.0 to 32.0
from ASCO
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. Felxible mounting, thru hole for SHCS, tapped from opposite side. Dowel holes for locating. Hardcoated aluminum body. Sensing tracks for Hall effect switches. Optional stripper plate (TJ30 series). [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from Kitagawa - NorthTech Inc.
Quick jaw exchange gripper. Reduce jaw exchange time. Replace jaws without tools. Modification from an existing NTS gripper is possible. One set of hard jaws supports workpieces from φ20 to φ60 on NTS309. Proximity switches can not be used for the quick jaw change grippers. Close Force(N):... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Operating Temperature: 41 to 140
from Zimmer Group
Grippers [See More]
- Number of Grips: 3
- Style: Parallel
from Effecto
Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate centering. Close... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 129
from GIMATIC S.r.l.
3-jaw parallel self-centering electric gripper. • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Long life... [See More]
- Number of Grips: 3
- Actuation: Electric
- Style: Parallel
- Grip Force: 57 to 220
from FIPA Inc.
Grippers with stroke more than double of GR04.125 at same gripping force. Compact and flat design. Double-acting for inside / outside gripping and short duty cycles. Body and jaws made of high-strength aluminum alloy. Sensors for monitoring gripper action via piston position optionally available [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Angular
- Action: Double
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True Parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are quad-ring... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from SoftGripping
The SoftGripper is lightweight, easy to operate and has no sharp edges. The core of our grippers are the fingers. Adapt to the shape of any object without damaging the surface. The main advantages are the low weight, the speed and the capability to work with all kinds of food. The pneumatically... [See More]
- Number of Grips: 3
from GIMATIC S.p.A.
#8226; Modular with Gimapick system. • Double-acting drive. • Air feeding possible directly from the fixing plate. • Possibility to mount it on front with through screws. • High gripping force and low weight. • Optional magnetic sensors. • FDA-H1 food-grade... [See More]
- Number of Grips: 3
- Action: Double
- Style: Parallel
from PHD, Inc.
Three jaw design provides self-centering and maximum contact between part and jaw tooling making these grippers ideal for high moment applications. Jaw motion is true parallel and synchronous for easy design of jaw tooling. Units are fully field repairable. Advantages: Very low profile, pneumatic... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- 180°: 180° Open
from Kitagawa - NorthTech Inc.
High quality, durable standard model with a large thru-hole. Large Through-hole suitable for attaching fixtures. Lightweight & compact. Swarf protection and improved maintenance. High gripping force for stable gripping of heavy workpieces. Lightweight and compact body not limiting the load... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Operating Temperature: 41 to 140
from Zimmer Group
Engineered according to BG/DGUV recommendation. Certified by BG/DGUV. Flexibility thanks to integrated workpiece detection featuring the entire stroke. Brushless drive technology. Self-locking mechanism for save handling even in E-Stop [See More]
- Number of Grips: 3
- Stroke: 20.0
- Style: Angular
from Effecto
Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate centering. Close... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 88.97
from GIMATIC S.r.l.
3-jaw parallel self-centering pneumatic gripper. (series T). • Modular with Gimapick system. • Double acting. • Air feeding possible directly from the fixing plate. • Possibility to mount it on front with through screws. • High gripping force with low weight. • Optional... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True Parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are quad-ring... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from GIMATIC S.p.A.
• Double-acting drive (normally closed on request). • High gripping force. • IP67 protection rating. • Double O-Ring sealing on the columns. • Suitable for harsh environments. • Optional magnetic sensors. • FDA-H1 food-grade grease. [See More]
- Number of Grips: 3
- Action: Double
- Style: Parallel
from Kitagawa - NorthTech Inc.
High quality, durable standard model with a large thru-hole. Large Through-hole suitable for attaching fixtures. Lightweight & compact. Swarf protection and improved maintenance. High gripping force for stable gripping of heavy workpieces. Lightweight and compact body not limiting the load... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Operating Temperature: 41 to 140
from Zimmer Group
Largest stroke in small installation space. You can cover numerous application variants with just one gripper type. Gripper jaws included in the delivery. Reduces your design effort, manufacturing costs and setup time. Smooth stroke configuration. Using the optionally available stroke limit, you can... [See More]
- Number of Grips: 3
from Effecto
Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate centering. Close... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 276
from GIMATIC S.r.l.
3-jaw parallel-acting self-centering pneumatic. gripper (series SXT). • Double acting (normally closed on request). • Strong gripping force. • Protection class: IP67. • Double O-Ring sealing on the columns. • Suitable for harsh environments. • Optional magnetic sensors. [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True Parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are quad-ring... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from SoftGripping
The SoftGripper are lightweight, easy to operate and have no sharp edges. The core of our grippers are the fingers. They adapt to the shape of any object without damaging the surface. The main advantages are the low weight, the speed and the capability to work with all kinds of food. Our... [See More]
- Number of Grips: 3
- Style: Parallel
from GIMATIC S.p.A.
#8226; Double acting with optional springs (on closing or on opening). • Long stroke or short stroke. • Possibility of front fastening with through screws. • High efficiency transmission system. • Magnetic sensors or optional inductive sensors. • FDA-H1 food-grade... [See More]
- Number of Grips: 3
- Action: Double
- Style: Parallel
from Kitagawa - NorthTech Inc.
High quality & durable standard model. Swarf protection and improved maintenance. High gripping force for stable gripping of heavy workpieces. Lightweight and compact body not limiting the load capacity of robot. New mounting style for smaller protrusion compared with conventional models. [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 750 to 800
from Zimmer Group
Concentration on the essentials. The most economic type of gripping: This is how you reduce your production costs. Proven T slot guide. This established and proven guiding technology stands for the highest process reliability like no other. Compact structure. Reduces the interference contours for... [See More]
- Number of Grips: 3
from Effecto
Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate centering. Close... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 890
from GIMATIC S.r.l.
3-jaw parallel-acting self-centering pneumatic gripper series TH. • Double acting with optional springs (normally closed or normally open). • Long stroke or short stroke. • Possibility of front fastening with through screws. • High efficiency force transmission. • Optional... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from AGI - American Grippers Inc.
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio Compact design with long stroke True parallel jaw motion for easy tooling Units are permanently lubricated for non-lube air operation, this allowing for... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Action: Double
from SoftGripping
The SoftGripper are lightweight, easy to operate and have no sharp edges. The core of our grippers are the fingers. They adapt to the shape of any object without damaging the surface. The main advantages are the low weight, the speed and the capability to work with all kinds of food. Our... [See More]
- Number of Grips: 3
from GIMATIC S.p.A.
• Double-acting drive. • Also available with spring open (TGP20-NO). • Optional magnetic sensors [1]. • FDA-H1 food-grade grease. • Supplied with centring sleeves for jaws [2] and body [3] [See More]
- Number of Grips: 3
- Action: Double
- Style: Parallel
from Kitagawa - NorthTech Inc.
High quality & durable standard model. Swarf protection and improved maintenance. High gripping force for stable gripping of heavy workpieces. Lightweight and compact body not limiting the load capacity of robot. New mounting style for smaller protrusion compared with conventional models. [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Operating Temperature: 41 to 140
from Zimmer Group
Reduced installation height due to horizontal drive. Reduces the interference contours for your application. Proven T slot guide. This established and proven guiding technology stands for the highest process reliability like no other. Failure-free continuous operation. Our uncompromising "Made in... [See More]
- Number of Grips: 3
from Effecto
Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate centering. Close... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 1246
from SoftGripping
We provide the SoftActuators, you choose the shape of your base. Whether you prefer aluminum construction profiles or bend plates, these are made to fit. Our proven pneumatically driven fingers are made of FDA-approved silicon rubber with a lifetime of more than 10 million cycles. You can mount them... [See More]
- Number of Grips: 3
from Kitagawa - NorthTech Inc.
High quality & durable standard model. Swarf protection and improved maintenance. High gripping force for stable gripping of heavy workpieces. Lightweight and compact body not limiting the load capacity of robot. New mounting style for smaller protrusion compared with conventional models. [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Operating Temperature: 41 to 140
from Zimmer Group
Approximately the same gripping force as a comparable pneumatic gripper. Self-locking mechanism in case of power drop. Same connection hole patterns as a comparable pneumatic gripper. Plug and play – single-cable solution, supports incredibly easy control using I/O signals or IO-Link. [See More]
- Number of Grips: 3
- Actuation: Electric; Pneumatic
- Style: Parallel
- Stroke: 60.0
from Effecto
Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate centering. Close... [See More]
- Number of Grips: 3
- Actuation: Pneumatic
- Style: Parallel
- Grip Force: 356